ON Semiconductor 1N5378BRLG Zener Diode
The 1N5378BRLG is a robust Zener diode manufactured by ON Semiconductor, renowned for its high-quality electronic components. This Zener diode is designed to provide a precise voltage regulation solution, making it an essential component in a wide range of electronic circuits. With a Zener voltage of 100V, it is particularly suited for applications requiring a high breakdown voltage.
This diode comes in an axial-lead, through-hole package, which ensures easy installation on printed circuit boards (PCBs) for various electronic projects. The 1N5378BRLG is highly durable and reliable, thanks to its glass passivated junction, which offers superior performance and long-term stability. It is also encapsulated in a transfer-molded plastic package that enhances its mechanical strength and thermal conductivity.
Key Features of the 1N5378BRLG:
- Zener Voltage (Vz): 100V
- Power Dissipation: 5W, ensuring it can handle significant power levels without overheating.
- Package Type: Axial-lead, through-hole (DO-201AE).
- Forward Voltage (Vf): A maximum of 1.2V at If = 1.0A, indicating low forward voltage drop.
- Surge Current: It has a surge current capability, which makes it resilient to high current spikes.
- Operating and Storage Temperature: Ranges from -65°C to +200°C, allowing it to function in extreme conditions.
- Standard Zener Voltage Tolerance: ±5%, offering precise voltage regulation.
- Regulatory Compliance: This component is Pb-Free, Halogen-Free, and RoHS compliant, making it environmentally friendly and suitable for use in a wide range of markets and applications.
The 1N5378BRLG is perfect for use in power supplies, voltage references, and other circuits where Zener voltage regulation is required. Its 100V Zener voltage provides a high level of protection for sensitive electronics from voltage spikes and surges. ON Semiconductor's commitment to quality ensures that this Zener diode is a reliable choice for both commercial and industrial applications.
Whether you're designing a new circuit or troubleshooting an existing one, the 1N5378BRLG from ON Semiconductor is an excellent choice for maintaining the stability and performance of your electronic devices.