EN
  • EN
  • DE

1N5368B

Part No 1N5368B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Power - Max 5W
Impedance (Maximum) (Zzt) 25 Ohm
Current - Reverse Leakage @ Vr 500nA @ 35.8V
Voltage - Forward (Vf) (Maximum) @ If 1.2V @ 1A
Operating Temperature Range -65°C ~ 200°C
Mounting Style Through Hole
Package T-18, Axial
Manufacturer Package Axial
Win Source Part Number 764537-1N5368B
Popularity Medium
Supply and Demand Status Limited
Family Name 1N5368B
Introduction Date July 15, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 1N5368B CAD Model

Description

The 1N5368B is a robust Zener diode produced by ON Semiconductor, a leading manufacturer in energy-efficient innovations. This Zener diode is designed to provide a precise voltage reference and is commonly used in voltage regulation applications.

Key Features

  • Voltage Regulation: The 1N5368B offers a nominal Zener voltage of 47V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 5W, this diode can handle significant energy, making it ideal for high-power applications.
  • High Stability: This component is known for its excellent stability and reliability, which is essential for maintaining consistent performance over time.
  • Surge Capability: The 1N5368B has a surge current specification, providing protection against voltage spikes and enhancing the durability of the device.
  • Package: Encased in a DO-15 axial-lead package, the diode is designed for through-hole mounting, which simplifies the assembly process and ensures a secure connection.

Applications

The 1N5368B Zener diode is versatile and can be used in various applications, including:

  • Power supply circuits
  • Voltage reference in analog circuits
  • Surge protection devices
  • Motor control systems

Product Specifications

Parameter Value
Zener Voltage (VZ) 47V
Test Current (IZT) 5.2 mA
Maximum Power Dissipation (PD) 5W
Package DO-15
Operating Temperature Range -55°C to +150°C

With its robust design and reliable performance, the 1N5368B from ON Semiconductor is an excellent choice for designers who require a stable and durable voltage reference solution.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1116 $50.2200
1,095+ $0.0916 $100.3020
1,695+ $0.0887 $150.3465
2,330+ $0.0859 $200.1470
3,015+ $0.0830 $250.2450
4,035+ $0.0744 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess