EN
  • EN
  • DE

1N5363BRLG

Part No 1N5363BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 8 Ohm
Current - Reverse Leakage @ Vr 500nA @ 22.8V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002265-1N5363BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5363BRLG CAD Model

Description

Product Overview: 1N5363BRLG Zener Diode

The 1N5363BRLG is a robust Zener diode from ON Semiconductor, designed to provide a reliable voltage regulation solution for a wide range of electronic applications. This diode is characterized by its 5W power dissipation capability and a nominal Zener voltage of 30V, making it suitable for use in power supply circuits, voltage stabilization systems, and other electronic devices that require a stable reference voltage.

Key Features

  • Zener Voltage (VZ): 30V
  • Power Dissipation (PD): 5 Watts
  • Package: Axial-lead, transferring heat to the board effectively
  • Surge Current (IRM): Excellent surge capability for load dump protection
  • Configuration: Single
  • Operating and Storage Temperature Range: -65°C to +200°C
  • Standard Zener Breakdown Voltage Range: 3.3V to 200V

Quality and Reliability

The 1N5363BRLG is manufactured with ON Semiconductor's high-quality standards, ensuring a product that is both reliable and durable. It features a glass passivated junction that provides a robust barrier against impurities and environmental degradation, enhancing the device's longevity and performance stability.

Applications

With its versatile characteristics, the 1N5363BRLG is suitable for a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Switching power supplies
  • Other electronic circuits requiring a stable Zener voltage

Environmental and Regulatory Compliance

The 1N5363BRLG Zener diode is a Pb-free device and is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. It is also certified by regulatory bodies, ensuring adherence to industry standards for safety and performance.

In summary, the 1N5363BRLG from ON Semiconductor is a high-quality, versatile Zener diode that provides excellent voltage regulation capabilities, making it an essential component for engineers and designers in various electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3703 $51.8420
330+ $0.3039 $100.2870
510+ $0.2944 $150.1440
705+ $0.2849 $200.8545
910+ $0.2754 $250.6140
1,220+ $0.2469 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess