EN
  • EN
  • DE

1N5363BRL

Part No 1N5363BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 5 Watt Surmetic 40 Zener Voltage Refulators | DIODE ZENER 30V 5W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power 5W
Impedance (Maximum) (Zzt) 8 Ohms
Current - Reverse Leakage at Vr 500nA at 22.8V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number 1N5363
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 736109-1N5363BRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5363BRL CAD Model

Description

ON Semiconductor 1N5363BRL Zener Diode

The ON Semiconductor 1N5363BRL is a high-quality Zener diode that offers a reliable solution for voltage regulation applications. This Zener diode is designed to provide a precise breakdown voltage, which makes it an ideal choice for providing reference voltages in various electronic circuits. With its robust construction and stable performance, the 1N5363BRL is well-suited for use in power supplies, voltage regulators, and other electronic systems that require voltage stabilization.

Key Features:

  • Breakdown Voltage: The 1N5363BRL has a nominal Zener voltage of 30V, which is ideal for many standard voltage regulation tasks.
  • Power Dissipation: This Zener diode is capable of dissipating up to 5 watts of power, allowing it to handle significant power levels in circuit protection roles.
  • Tolerance: It features a standard tolerance of ±5% on its nominal Zener voltage, providing a good balance between precision and cost-effectiveness.
  • Package: The diode comes in a DO-201AE package, which is known for its durability and ease of mounting on printed circuit boards.
  • Operating Temperature Range: It can operate over a wide temperature range from -65°C to +150°C, ensuring reliable performance under varying environmental conditions.
  • Lead-Free and RoHS Compliant: The 1N5363BRL is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and markets that require adherence to strict regulations.

Applications:

The versatility of the ON Semiconductor 1N5363BRL Zener diode makes it suitable for a variety of applications, including:

  • Consumer electronics
  • Telecommunication systems
  • Industrial equipment
  • Automotive systems
  • Computer applications

In summary, the ON Semiconductor 1N5363BRL is a dependable and efficient Zener diode that offers excellent voltage regulation capabilities for electronic designers and engineers. Its robustness, compliance with environmental standards, and wide operating temperature range make it a go-to component for a diverse array of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5081 $50.8100
240+ $0.4170 $100.0800
375+ $0.4039 $151.4625
515+ $0.3909 $201.3135
665+ $0.3779 $251.3035
890+ $0.3388 $301.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess