ON Semiconductor 1N5362BRLG(28V) Zener Diode
The 1N5362BRLG from ON Semiconductor is a high-quality Zener diode designed for a wide range of voltage regulation and transient suppression applications. This electronic component is a member of the 1N53xxB series, known for their reliability and consistent performance. The 1N5362BRLG is characterized by its 28-volt V<sub>Z (Zener voltage), which makes it suitable for applications requiring voltage regulation around this value.
Key Features
- Zener Voltage (V<sub>Z): 28V
- Power Dissipation: 5W, which allows it to handle moderate power levels in circuit protection and stabilization tasks.
- Package: The device comes in an axial leaded package (DO-201AE), making it easy to install in a wide range of through-hole PCB designs.
- High Surge Capability: It offers excellent surge handling capacity, ensuring protection against voltage spikes and transients.
- Tolerance: A Zener voltage tolerance of ±5%, providing precise voltage regulation.
- Operating Temperature: Capable of operating within a wide temperature range from -65°C to 200°C, making it suitable for harsh environmental conditions.
Applications
The 1N5362BRLG Zener diode is versatile and can be used in various applications, including:
- Voltage regulation circuits
- Surge protection devices
- Power supply circuits
- Consumer electronics
- Telecommunication systems
Quality and Reliability
ON Semiconductor is a trusted name in the industry, and the 1N5362BRLG Zener diode is manufactured to their high standards. It is designed to meet the requirements of the JEDEC standard, ensuring both quality and reliability. This component is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.
Whether you are designing a new power management system or looking to upgrade an existing one, the 1N5362BRLG(28V) Zener diode from ON Semiconductor is an excellent choice for a robust and reliable solution.