EN
  • EN
  • DE

1N5351BRLG(14V)

Part No 1N5351BRLG(14V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150074-1N5351BRLG(14V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5351BRLG(14V) CAD Model

Description

ON Semiconductor 1N5351BRLG(14V) Zener Diode

The ON Semiconductor 1N5351BRLG is a robust and reliable Zener diode designed to provide voltage regulation and protection in a wide variety of electronic circuits. With a nominal Zener voltage of 14V, this component is perfect for applications that require a stable and precise voltage clamp. The 1N5351BRLG is part of ON Semiconductor's high-quality Zener diode product line, which is renowned for its excellent performance and reliability.

This Zener diode comes in an axial-lead, transfer-molded plastic package that not only ensures ease of installation but also offers superb durability and thermal performance. The package is designed to be compact, making it suitable for high-density circuit boards where space is at a premium. The 1N5351BRLG is also lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

With a power dissipation of 5W, the 1N5351BRLG is capable of handling significant amounts of power, making it ideal for use in power supply circuits, voltage regulation modules, and protection circuits. Its ability to absorb transient overvoltage spikes helps to safeguard sensitive electronic components from damage due to electrical surges or voltage spikes.

The 1N5351BRLG has a surge current capability, which is essential for absorbing high-energy transients that can occur during switching events or faults in the power supply. This feature is particularly valuable in industrial and automotive applications where reliability and robustness are critical.

ON Semiconductor's commitment to quality is evident in the 1N5351BRLG's specifications, which guarantee optimal performance even under adverse conditions. Its operating junction temperature range of -65°C to +175°C ensures that the device can function reliably in extreme environments. The device also offers excellent stability over its entire temperature range, maintaining a consistent Zener voltage throughout its operational life.

In summary, the ON Semiconductor 1N5351BRLG Zener diode is a high-performance, 14V voltage regulator that offers superior protection for electronic circuits. Its robust package, high power dissipation, and stability make it an excellent choice for designers looking for a dependable and efficient voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess