EN
  • EN
  • DE

1N5347BRLG(10V)

Part No 1N5347BRLG(10V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150071-1N5347BRLG(10V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5347BRLG(10V) CAD Model

Description

1N5347BRLG(10V) Zener Diode by ON Semiconductor

The 1N5347BRLG is a robust 10V Zener diode from ON Semiconductor, renowned for its reliability and consistent performance. This Zener diode is designed to provide voltage regulation in a variety of electronic circuits, ensuring stable operation even under variable voltage conditions. With its precise voltage control and its ability to dissipate power up to 5 watts, this diode is an excellent choice for power supply applications, voltage reference implementations, and circuit protection solutions.

Key Features

  • Voltage Regulation: The 1N5347BRLG offers a nominal Zener voltage of 10 volts, making it suitable for a range of applications that require a fixed voltage reference.
  • Power Dissipation: With a power dissipation rating of 5 watts, this component can handle significant energy, making it ideal for high-power applications.
  • High Stability: The Zener voltage is highly stable, ensuring consistent performance and reliable operation throughout its lifespan.
  • Surge Current Capability: This diode is capable of withstanding surge currents, providing additional protection against voltage spikes and transients.
  • Package: Housed in an axial-lead, transfer-molded plastic package, the 1N5347BRLG is designed for through-hole mounting, which simplifies the assembly process and ensures a secure mechanical and electrical connection.
  • Environmental Compliance: ON Semiconductor has designed the 1N5347BRLG to be environmentally friendly, with compliance to RoHS standards, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The versatility of the 1N5347BRLG Zener diode makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Overvoltage protection systems
  • Motor control circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems

ON Semiconductor's commitment to quality ensures that the 1N5347BRLG Zener diode delivers optimal performance for engineers and designers looking for a reliable voltage regulation solution. Whether for prototyping or mass production, this component is a solid choice for maintaining the integrity of your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2276 $50.0720
540+ $0.1868 $100.8720
830+ $0.1810 $150.2300
1,145+ $0.1751 $200.4895
1,480+ $0.1693 $250.5640
1,980+ $0.1518 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess