EN
  • EN
  • DE

1N5342BRLG(6.8V)

Part No 1N5342BRLG(6.8V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150066-1N5342BRLG(6.8V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5342BRLG(6.8V) CAD Model

Description

The 1N5342BRLG is a robust 5W Zener diode from ON Semiconductor, designed to provide a reliable voltage regulation solution. It features a nominal Zener voltage of 6.8V, making it an excellent choice for a variety of electronic applications that require precise voltage control.

Key Features

  • Zener Voltage (Vz): 6.8V
  • Power Dissipation (Pd): 5W, ensuring the diode can handle significant power levels
  • Package: Axial-lead, offering ease of integration into various circuit designs
  • Configuration: Single, providing straightforward implementation
  • Operational Temperature Range: -65°C to +175°C, suitable for extreme environmental conditions
  • Regulator Type: Voltage Regulator Diode, ideal for maintaining a stable voltage level
  • Standard Tolerance: ±5%, allowing for predictable performance
  • Qualification: Automotive, meeting stringent industry standards for vehicle applications

Applications

The 1N5342BRLG is versatile and can be used in a multitude of applications, including:

  • Power supply stabilization
  • Overvoltage protection circuits
  • Voltage reference in analog circuits
  • Automotive electronics where reliability under harsh conditions is paramount

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5342BRLG is no exception. It is manufactured to meet the highest industry standards, ensuring both quality and reliability for critical applications. Automotive qualification implies that this product is designed to withstand the rigors of automotive environments, including temperature fluctuations, vibration, and transient voltages.

Environmental Compliance

This product is lead-free and RoHS compliant, making it an environmentally friendly choice for companies looking to minimize their ecological footprint while adhering to strict regulatory requirements.

Ordering and Packaging Information

The 1N5342BRLG is supplied in bulk or tape and reel packaging options, facilitating efficient handling and assembly processes for high-volume production environments.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2243 $50.4675
545+ $0.1841 $100.3345
845+ $0.1783 $150.6635
1,160+ $0.1726 $200.2160
1,500+ $0.1668 $250.2000
2,010+ $0.1496 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,440 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess