EN
  • EN
  • DE

1N5333BRLG(3.3V)

Part No 1N5333BRLG(3.3V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150056-1N5333BRLG(3.3V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5333BRLG(3.3V) CAD Model

Description

Product Overview: 1N5333BRLG(3.3V) - ON Semiconductor

The 1N5333BRLG from ON Semiconductor is a robust and reliable Zener voltage regulator diode designed for applications requiring a precise voltage reference. This high-performance diode features a nominal Zener voltage of 3.3 volts, making it an ideal choice for a wide range of electronic circuits where voltage regulation is crucial.

Key Features:

  • Voltage Regulation: With its Zener voltage of 3.3V, the 1N5333BRLG provides a stable voltage reference, ensuring consistent performance for sensitive electronic components.
  • Power Dissipation: This diode boasts a high power dissipation rating of 5 watts, accommodating higher currents, and making it suitable for more demanding applications.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the 1N5333BRLG is built to high-quality standards, ensuring reliability and longevity in your circuit designs.
  • Package Type: The diode comes in an axial-lead, transfer-molded plastic package that is both robust and easy to install. The package is also designed to offer excellent thermal performance and mechanical protection.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it suitable for various environmental conditions.

Applications:

The 1N5333BRLG is versatile and can be used in numerous applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics
  • Industrial equipment

Quality and Standards:

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The 1N5333BRLG is no exception and adheres to industry-standard specifications, ensuring compatibility and reliability for your electronic projects.

Whether you're designing a new power supply or looking to add overvoltage protection to your existing design, the 1N5333BRLG(3.3V) Zener diode from ON Semiconductor is a superb choice, combining performance, reliability, and versatility.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2167 $50.9245
565+ $0.1778 $100.4570
875+ $0.1723 $150.7625
1,200+ $0.1667 $200.0400
1,555+ $0.1612 $250.6660
2,080+ $0.1445 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,210 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess