EN
  • EN
  • DE

1N5244BTR

Part No 1N5244BTR
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 14V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Zener Diode 14 V 500 mW ±5% Through Hole DO-35
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35
Family Name 1N5244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5244BTRFSTR, 1N5244BTRFSCT, 1N5244BTRFS-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905694-1N5244BTR
Ultra Librarian 3D Model Ultra Librarian 1N5244BTR CAD Model

Description

Product Overview: 1N5244BTR from ON Semiconductor

The 1N5244BTR is a high-quality Zener diode manufactured by ON Semiconductor, a trusted name in electronic components. This Zener diode is designed to provide a reliable voltage regulation solution for a wide range of electronic applications. With its precise voltage control and robust construction, the 1N5244BTR is an ideal choice for designers looking for stable and consistent performance.

Key Features

  • Nominal Zener Voltage: 14V - This diode is designed to regulate voltage at a nominal level of 14 volts, making it suitable for circuits that require this specific voltage level for optimal operation.
  • Power Dissipation: 500mW - The 1N5244BTR can dissipate up to 500 milliwatts of power, providing a good balance between compactness and thermal performance.
  • High Stability: ON Semiconductor's Zener diodes are known for their high stability, ensuring that the voltage regulation remains consistent even under varying conditions.
  • Surface Mount Package: The device comes in a DO-35 package, which is suitable for surface-mounted applications, allowing for efficient assembly and space-saving design.
  • Wide Operating Temperature Range: The diode can operate effectively across a broad temperature range, ensuring reliability in diverse environments.

Applications

The 1N5244BTR Zener diode is versatile and can be used in various electronic circuits, including:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 1N5244BTR is no exception. It is designed to meet strict industry standards for quality and reliability, ensuring that it performs to specifications in a variety of conditions. Whether you're working on a commercial product or a sophisticated industrial system, the 1N5244BTR from ON Semiconductor provides the performance and dependability that engineers and designers can trust.

Environmental Compliance

The 1N5244BTR is compliant with RoHS (Restriction of Hazardous Substances), reflecting ON Semiconductor's dedication to environmental responsibility. This compliance ensures that the diode is manufactured with the consideration of environmental impact and is suitable for use in products that are sold in regions with strict environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess