EN
  • EN
  • DE

1N5236B

Part No 1N5236B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5236
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539182-1N5236B
Ultra Librarian 3D Model Ultra Librarian 1N5236B CAD Model

Description

ON Semiconductor 1N5236B Zener Diode

The 1N5236B is a reliable and precise Zener diode produced by ON Semiconductor, a leading provider in the semiconductor industry. This component is designed to offer excellent voltage regulation, making it an ideal choice for a variety of electronic applications where voltage stabilization is critical.

The 1N5236B Zener diode features a nominal Zener voltage of 7.5V, with a tolerance of ±5%, providing a stable reference voltage for your circuits. It can handle up to 500mW of power dissipation, which allows for satisfactory performance in most standard applications without the need for additional heat sinking under normal ambient temperature conditions.

This Zener diode comes in a DO-35 glass package, which is not only compact but also offers through-hole mounting for easy integration into a wide range of electronic devices. The glass body provides hermetic sealing, which enhances the diode's reliability by protecting it against environmental factors such as moisture and dust.

With its capability to operate within a broad junction temperature range of -65°C to +175°C, the 1N5236B is versatile and can be used in environments that experience extreme temperatures. This makes it suitable for industrial, automotive, and consumer applications where temperature resilience is essential.

The 1N5236B is also characterized by its low dynamic impedance and fast response time, ensuring that it can respond quickly to changes in voltage and maintain a constant output. This feature is particularly important in applications such as voltage regulation, surge protection, and voltage referencing.

ON Semiconductor's commitment to quality is evident in the 1N5236B, which is manufactured to meet high industry standards for performance and reliability. Whether you're designing power supplies, protecting sensitive electronics, or creating reference voltage circuits, the 1N5236B Zener diode is an excellent component to consider for your design needs.

Overall, the 1N5236B Zener diode from ON Semiconductor stands out for its precise voltage regulation, durability, and versatility, making it a valuable component for engineers and hobbyists alike.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5,265+ $0.0110 $57.9150
12,825+ $0.0090 $115.4250
19,740+ $0.0088 $173.7120
27,030+ $0.0085 $229.7550
35,215+ $0.0082 $288.7630
46,875+ $0.0074 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 5265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess