EN
  • EN
  • DE

1N5232BTR

Part No 1N5232BTR
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Zener Diode 5.6 V 500 mW
Manufacturer ON Semiconductor
Package Reel - TR
Family Name 1N5232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5232BTRTR, 1N5232BTRTR-ND, 1N5232BFSCT-NDR, 1N5232BTRCT-ND, 1N5232BTRFSCT-ND, 1N5232BTRFSTR-ND, 1N5232BFSCT, 1N5232BFSTR-NDR, 1N5232BFSTR, 1N5232BTRFSTR, 1N5232BTRFSCT, 1N5232BTRCT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854321-1N5232BTR
Ultra Librarian 3D Model Ultra Librarian 1N5232BTR CAD Model

Description

The 1N5232BTR Zener diode from ON Semiconductor is a highly reliable voltage regulator designed for a wide range of electronic applications. This Zener diode offers a nominal Zener voltage of 5.6V, making it ideal for providing reference voltages in numerous circuits, from simple power supplies to complex computer systems.

Key Features

  • Zener Voltage: 5.6V with a tolerance of ±5%, ensuring precise voltage regulation for sensitive components.
  • Power Dissipation: Capable of dissipating up to 500mW of power, which helps in managing power requirements efficiently.
  • Package: Offered in a DO-35 package, the 1N5232BTR is designed for through-hole mounting, making it easy to integrate into various PCB designs.
  • Operating Temperature: Suitable for operation in a wide temperature range from -65°C to +175°C, providing reliable performance under extreme conditions.
  • Test Current: The Zener test current (IZT) is 20mA, which is the current at which the Zener voltage is guaranteed.

Applications

The 1N5232BTR Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation in power supplies
  • Surge protection in electronic devices
  • Voltage reference in analog circuits
  • Waveform shaping and clipping circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5232BTR Zener diode is no exception. It is manufactured to high standards, ensuring that each diode performs to its specifications. The product is also RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Ordering Information

The 1N5232BTR is available in tape and reel packaging, facilitating easy handling and integration into automated production lines. For detailed ordering and shipping information, customers should consult the datasheet or contact ON Semiconductor directly.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,995+ $0.0193 $57.8035
7,250+ $0.0159 $115.2750
11,280+ $0.0154 $173.7120
15,505+ $0.0149 $231.0245
20,000+ $0.0145 $290.0000
26,790+ $0.0129 $345.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 2995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess