EN
  • EN
  • DE

1N5232BRL

Part No 1N5232BRL
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Description Diode Zener 5.6V 500MW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1035297-1N5232BRL
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N5232BRL CAD Model

Description

Product Overview: 1N5232BRL Zener Diode from ON Semiconductor

The 1N5232BRL is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to provide voltage regulation in a wide range of electronic applications, ensuring stable operation and reliable performance. The 1N5232BRL is particularly well-suited for use in power supplies, voltage reference points, and protection circuits where precise voltage control is essential.

Key Features

  • Voltage Regulation: The 1N5232BRL offers a nominal Zener voltage of 5.6V, making it ideal for a variety of voltage regulation applications.
  • Power Dissipation: With a power dissipation rating of 500 mW, this Zener diode can handle moderate levels of power, ensuring durability and longevity.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a precise voltage reference for consistent performance.
  • Package: It comes in a DO-35 package, which is a small and durable glass body suitable for through-hole mounting, making it easy to integrate into various circuit designs.
  • Operating Temperature: The operating temperature range of -65°C to +175°C allows the diode to function effectively in extreme environmental conditions.

Applications

The versatility of the 1N5232BRL Zener diode makes it a popular choice for a range of applications, including:

  • Consumer electronics
  • Telecommunication systems
  • Industrial equipment
  • Automotive systems
  • Medical devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 1N5232BRL Zener diode is no exception. It is manufactured to stringent standards, ensuring reliable operation and a long service life. Customers can trust in the performance and consistency of this component for their critical circuit designs.

For those seeking a dependable Zener diode with precise voltage regulation capabilities, the 1N5232BRL from ON Semiconductor is an excellent choice that combines performance, durability, and versatility.

You May Also Be Interested in

Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Toshiba Semiconductor and Storage
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess