EN
  • EN
  • DE

ATMXT2952T-C2U

Part No ATMXT2952T-C2U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description maXTouch 2952 chan TouchscreenIC Model1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 988370-ATMXT2952T-C2U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT2952T-C2U CAD Model

Description

The Microchip Technology ATMXT2952T-C2U is a highly sophisticated touchscreen controller designed to deliver an exceptional touch experience for a wide range of applications. As part of the maXTouch® product family, this controller is equipped with cutting-edge technology that ensures responsiveness, accuracy, and intuitive touch interfaces for users. It is an ideal solution for modern touch-enabled devices, including smartphones, tablets, and automotive touchscreens.

This advanced controller features a mutual capacitance of 32x52 nodes, allowing for precise multi-touch detection and a seamless user experience. The ATMXT2952T-C2U supports touch input from fingers, gloves, and passive styluses, providing versatility and convenience in various environments and use cases. Its robust design is also capable of rejecting false touch events such as those caused by water droplets, ensuring consistent performance in challenging conditions.

Incorporating Microchip's proprietary adaptive sensing technology, the ATMXT2952T-C2U can dynamically adjust its sensitivity to optimize performance across different surface materials and thicknesses. This makes it an excellent choice for designers who require flexibility in their touch interface designs without compromising on the quality of the user's touch experience.

The controller also features advanced power-saving technologies, making it an energy-efficient choice for battery-operated devices. Its low-power operation extends device battery life, which is critical for portable and wearable technology.

Compatibility with Microchip's extensive development tools and software support simplifies the integration process for engineers, allowing for rapid prototyping and quicker time-to-market for new products. The ATMXT2952T-C2U is available in a compact BGA package, making it suitable for sleek and modern device designs where space is at a premium.

Overall, the Microchip Technology ATMXT2952T-C2U is a high-performance touchscreen controller that offers manufacturers the ability to create responsive and reliable touch interfaces for their customers, enhancing the user experience in today's interactive devices.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess