EN
  • EN
  • DE

1N5232B

Part No 1N5232B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 11 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5232
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539177-1N5232B
Ultra Librarian 3D Model Ultra Librarian 1N5232B CAD Model

Description

ON Semiconductor 1N5232B Zener Diode

The 1N5232B from ON Semiconductor is a highly reliable, precision Zener diode designed to offer a convenient and precise voltage reference. This diode, with its nominal zener voltage of 5.6 volts and a standard tolerance of ±5%, is a popular choice for a wide range of electronic applications requiring voltage regulation and simple reference voltages.

Constructed with ON Semiconductor's quality craftsmanship, the 1N5232B comes in a DO-35 glass package, which not only offers a compact form factor but also ensures high thermal stability and durability under various environmental conditions. The device is capable of handling a power dissipation of 500 mW, making it suitable for medium-power applications.

One of the key features of the 1N5232B is its low dynamic impedance, which ensures that the voltage remains stable even with changes in current. This makes it an excellent choice for providing a stable reference in feedback circuits, voltage regulation modules, and other precision applications. Furthermore, the device has a low leakage current, which improves its efficiency and makes it ideal for battery-powered devices.

The Zener diode's ease of use is further enhanced by its compatibility with various circuits due to its axial leads, which allow for easy insertion into through-hole PCB designs. As a result, it is widely used in consumer electronics, telecommunications, and industrial equipment where reliable voltage regulation is essential.

ON Semiconductor's commitment to quality ensures that the 1N5232B Zener diode meets the stringent requirements of the industry, including the RoHS directive, which mandates the reduction of hazardous substances in electronic components. This commitment to environmental responsibility, combined with the device's performance characteristics, makes the 1N5232B a smart choice for designers looking to incorporate a dependable voltage reference in their electronic designs.

In summary, the 1N5232B Zener diode from ON Semiconductor is a versatile and reliable component that provides precise voltage regulation with low impedance and leakage, packaged in a durable and environmentally friendly format, suitable for a multitude of electronic applications.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2,440+ $0.0237 $57.8280
5,920+ $0.0196 $116.0320
9,205+ $0.0189 $173.9745
12,660+ $0.0182 $230.4120
16,340+ $0.0177 $289.2180
21,900+ $0.0159 $348.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 2440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess