EN
  • EN
  • DE

1N5226B

Part No 1N5226B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 28 Ohms
Current - Reverse Leakage @ Vr 25 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5226
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539171-1N5226B
Ultra Librarian 3D Model Ultra Librarian 1N5226B CAD Model

Description

ON Semiconductor 1N5226B Zener Diode

The 1N5226B is a high-quality Zener diode from ON Semiconductor, a leading provider in the semiconductor industry. This Zener diode is designed to provide a reliable voltage reference and is widely used in various electronic circuits for voltage regulation and protection purposes.

Key Features

  • Voltage Regulation: The 1N5226B offers a Zener voltage of 3.3V, making it suitable for applications requiring a precise voltage reference.
  • Power Dissipation: With a power dissipation rating of 500mW, it can handle a moderate amount of power, making it ideal for a range of electronic applications.
  • Package: Enclosed in a DO-35 glass package, it ensures durability and reliability while providing a compact footprint for space-constrained designs.
  • Tolerance: This Zener diode features a standard tolerance of ±5%, ensuring accurate voltage regulation for the majority of applications.
  • Operating Temperature: It can operate over a wide temperature range from -65°C to +200°C, offering stability across various environmental conditions.

Applications

The 1N5226B is versatile and can be used in a multitude of applications, including:

  • Voltage reference in power supplies
  • Surge suppression in consumer electronics
  • Overvoltage and transient voltage protection circuits
  • Regulation modules in industrial systems

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 1N5226B Zener diode is no exception, and it has been rigorously tested to ensure it performs to the specifications under various conditions. This commitment to quality makes the 1N5226B an ideal choice for designers and engineers looking for a dependable voltage regulation solution.

Conclusion

The 1N5226B Zener diode from ON Semiconductor offers a combination of performance, reliability, and versatility, making it an excellent choice for a wide range of electronic applications. Its precise voltage regulation capabilities and robust package design ensure that it will continue to be a go-to component for circuit designers seeking a stable and durable voltage reference solution.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4,205+ $0.0138 $58.0290
10,205+ $0.0113 $115.3165
15,790+ $0.0110 $173.6900
21,740+ $0.0106 $230.4440
28,090+ $0.0103 $289.3270
37,500+ $0.0092 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 4205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess