EN
  • EN
  • DE

1N5221B

Part No 1N5221B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5221
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 850639-1N5221B
Ultra Librarian 3D Model Ultra Librarian 1N5221B CAD Model

Description

Product Overview: 1N5221B Zener Diode from ON Semiconductor

The 1N5221B is a highly reliable Zener diode manufactured by ON Semiconductor, designed to provide precise voltage regulation in a variety of electronic circuits. This Zener diode features a nominal Zener voltage of 2.4V, making it an ideal choice for applications requiring a low voltage reference or voltage clamping solution.

Constructed with a silicon planar power Zener design, the 1N5221B offers excellent stability and performance characteristics. This diode is capable of handling a power dissipation of 500 mW, ensuring that it can withstand moderate power conditions without degradation of its performance. The device operates within a Zener voltage tolerance of ±5%, providing a precise voltage regulation for your sensitive electronic components.

The 1N5221B comes in a DO-35 glass package, which is not only compact but also offers high thermal conductivity. This allows the diode to maintain optimal performance even under varying temperature conditions, with an operating junction temperature range of -65°C to +175°C. The glass package also provides inherent resistance to moisture and mechanical stress, contributing to the diode's overall durability and reliability.

With its low dynamic impedance and low leakage current, the 1N5221B ensures minimal power loss and high efficiency in circuit operation. It is a popular choice for voltage stabilization in power supplies, meter protection, and other electronic applications where a stable and reliable Zener voltage is required.

ON Semiconductor's commitment to quality is evident in the 1N5221B Zener diode, which is produced to meet stringent industry standards. It is suitable for both commercial and industrial environments, and its performance is assured through rigorous testing and quality control processes.

In summary, the 1N5221B from ON Semiconductor is a robust, precise, and efficient Zener diode that offers designers a dependable solution for voltage regulation. Its small form factor, high power dissipation, and precise voltage control make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4,630+ $0.0125 $57.8750
11,240+ $0.0103 $115.7720
17,445+ $0.0099 $172.7055
23,810+ $0.0097 $230.9570
30,865+ $0.0094 $290.1310
41,670+ $0.0083 $345.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 4630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess