EN
  • EN
  • DE

1N4750A

Part No 1N4750A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Silicon Power Z-Diodes | DIODE ZENER 27V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±5%
Maximum Power 1W
Impedance (Maximum) (Zzt) 35 Ohms
Current - Reverse Leakage at Vr 5μA at 20.6V
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Family Part Number 1N4750
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121819-1N4750A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4750A CAD Model

Description

ON Semiconductor 1N4750A Zener Diode

The 1N4750A is a robust Zener diode from ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is designed to provide a reliable voltage regulation solution, making it an essential component for a wide range of electronic circuits. With its precise voltage control and high reliability, the 1N4750A is ideal for voltage stabilization and regulation tasks in various applications.

Key Features

  • Voltage Regulation: The 1N4750A offers a Zener voltage of 27V, providing stable voltage regulation for circuits operating around this voltage level.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle a significant amount of power, making it suitable for a variety of electronic applications.
  • Package: Enclosed in a DO-41 package, the 1N4750A is designed for through-hole mounting, which is convenient for prototyping and production environments.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1N4750A provides consistent performance and reliability, which is crucial for maintaining system stability.
  • Wide Operating Temperature Range: This diode operates effectively within a temperature range of -65°C to +175°C, accommodating various environmental conditions.

Applications

The 1N4750A is versatile and can be used in a multitude of electronic circuits, including:

  • Power supply circuits
  • Overvoltage protection
  • Voltage reference
  • Surge suppression
  • Regulated power conversion

Product Specifications

Parameter Value Zener Voltage 27V Power Dissipation 1W Package Type DO-41 Operating Temperature Range -65°C to +175°C

With its proven performance and ON Semiconductor's reputation for quality, the 1N4750A Zener diode is an excellent choice for designers and engineers looking for a reliable voltage regulation solution.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1,340+ $0.0432 $57.8880
3,260+ $0.0355 $115.7300
5,035+ $0.0344 $173.2040
6,945+ $0.0333 $231.2685
8,965+ $0.0323 $289.5695
12,000+ $0.0289 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,700 pieces
MOQ: 1340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess