EN
  • EN
  • DE

1N4742ATR

Part No 1N4742ATR
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diodes | DIODE ZENER 12V 1W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power 1W
Impedance (Maximum) (Zzt) 9 Ohms
Current - Reverse Leakage at Vr 5μA at 9.1V
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Family Part Number 1N4742
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121807-1N4742ATR
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N4742ATR CAD Model

Description

ON Semiconductor 1N4742ATR Zener Diode

The 1N4742ATR from ON Semiconductor is a highly reliable Zener diode that offers excellent stability and performance for voltage regulation applications. This Zener diode is designed to provide a precise breakdown voltage of 12V, making it an ideal component for use in a wide range of electronic circuits where voltage control and regulation are necessary.

Featuring a power dissipation of 1W, the 1N4742ATR is capable of handling significant energy levels, which is essential for maintaining stable operation over various conditions. The device is packaged in a convenient DO-41 axial package, which is not only easy to install but also provides a robust and durable form factor for through-hole mounting on printed circuit boards.

One of the key features of the 1N4742ATR is its tight voltage tolerance, typically around ±5%, ensuring accurate voltage clamping in critical applications. This precision is particularly useful in protecting sensitive electronic components from voltage spikes or in creating stable reference voltages for analog-to-digital converters and other sensitive circuitry.

The ON Semiconductor 1N4742ATR is also characterized by its low dynamic resistance and low leakage current, contributing to its high efficiency and reliability. The device's operational temperature range extends from -65°C to +175°C, allowing it to perform consistently even under extreme environmental conditions. This wide temperature range makes it suitable for use in industrial, automotive, and consumer electronics applications.

With its excellent surge capability, the 1N4742ATR can withstand transient over-voltage events, making it a valuable component for surge protection circuits. Additionally, the product is compliant with RoHS standards, ensuring that it meets current environmental regulations regarding hazardous substances.

In summary, the ON Semiconductor 1N4742ATR Zener diode is a robust and precise voltage regulator solution that offers designers a dependable and efficient component for managing voltage levels in a variety of electronic systems. Its combination of stability, power handling, and precision makes it a versatile choice for engineers looking to enhance circuit performance and protection.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0848 $50.0320
1,440+ $0.0696 $100.2240
2,230+ $0.0674 $150.3020
3,070+ $0.0652 $200.1640
3,970+ $0.0630 $250.1100
5,310+ $0.0565 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,565 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess