EN
  • EN
  • DE

1N4741A-11V

Part No 1N4741A-11V
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150035-1N4741A-11V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4741A-11V CAD Model

Description

1N4741A-11V Zener Diode by ON Semiconductor

The 1N4741A-11V is a robust Zener diode, designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is specifically designed to offer a precise voltage regulation, making it an ideal choice for a wide range of applications where voltage stabilization is crucial.

Key Features:

  • Nominal Zener Voltage: 11V with a standard tolerance of ±5% for voltage stabilization and regulation tasks.
  • Power Dissipation: Capable of dissipating up to 1 Watt of power, making it suitable for medium-power applications.
  • Surge Current Capability: This diode can handle surge currents, ensuring protection against voltage spikes and transient events.
  • Standard Package: Encased in a DO-41 glass body, it offers through-hole mounting, which is easy to handle and solder, and is compatible with most PCB designs.
  • Operating Temperature Range: It can operate effectively within a temperature range of -55°C to +175°C, ensuring reliability in various environmental conditions.

Applications:

The 1N4741A-11V Zener diode is commonly used in:

  • Voltage regulation circuits
  • Power supply units
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1N4741A-11V is no exception. This Zener diode is constructed with high-grade materials to ensure optimal performance and longevity. Each unit undergoes rigorous testing to meet industry standards for reliability and consistency.

Environmental Compliance:

The 1N4741A-11V Zener diode is also environmentally friendly and adheres to the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This ensures that you are using a product that is not only efficient and reliable but also conscious of environmental impact.

Whether you're designing power management systems or looking to protect sensitive electronics, the 1N4741A-11V from ON Semiconductor is a dependable choice that combines performance with reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess