EN
  • EN
  • DE

1N4738ATA

Part No 1N4738ATA
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 1W DO41
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series -
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 6 V
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1367602-1N4738ATA
Ultra Librarian 3D Model Ultra Librarian 1N4738ATA CAD Model

Description

The ON Semiconductor 1N4738ATA is a robust Zener diode that offers a convenient voltage regulation solution in a compact package. This high-quality semiconductor device is designed to provide a precise voltage reference of 8.2V with a tolerance of ±5%. The 1N4738ATA is widely used in various electronic circuits for voltage stabilization and regulation purposes.

Key Features

  • Nominal Zener Voltage: 8.2V
  • Power Dissipation: 1W, ensuring adequate handling of power in standard operations.
  • Zener Voltage Tolerance: ±5%, offering a stable voltage under specified conditions.
  • Package: DO-41 glass case which provides reliable protection against environmental factors.
  • Operating Temperature: Ranges from -65°C to +200°C, allowing performance in extreme conditions.
  • Configuration: Single, simplifying circuit design.
  • Mounting Type: Through-hole, which is ideal for prototyping and production in printed circuit boards (PCBs).

Applications

The ON Semiconductor 1N4738ATA is versatile and can be employed in a variety of applications, including:

  • Voltage regulation modules
  • Surge protection circuits
  • Power supply circuits
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The 1N4738ATA Zener diode is manufactured with this commitment in mind, ensuring reliability and performance for your electronic designs. With its robust construction and stable Zener voltage, this diode is an excellent choice for applications requiring a fixed voltage reference or protection against overvoltage conditions.

Ordering Information

The 1N4738ATA Zener diode from ON Semiconductor is available in bulk and is ready for integration into your next project. For detailed specifications and ordering information, please refer to the manufacturer's datasheet and product resources.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess