ON Semiconductor MC14081DBR2G Product Overview
The ON Semiconductor MC14081DBR2G is a high-performance CMOS Quad 2-Input AND Gate integrated circuit designed to deliver reliable logic gating functions. This device is a part of ON Semiconductor's extensive range of logic gate products, known for their low power consumption and robust performance. The MC14081DBR2G is suitable for a broad array of applications in digital electronics, ranging from simple logic control circuits to complex computing systems.
Key Features
- Logic Type: Quad 2-Input AND Gate - provides four independent 2-input AND gates in a single package.
- Supply Voltage Range: 3 V to 18 V - compatible with a wide range of supply voltages, making it suitable for battery-operated and industrial applications.
- Low Power Consumption: The CMOS technology ensures minimal power draw, which is critical for energy-sensitive designs.
- Operating Temperature: -55°C to +125°C - capable of operating in extreme temperature conditions, ensuring reliability in harsh environments.
- Package: The device is available in a SOIC-14 package, which is ideal for space-constrained applications.
- High Noise Immunity: The MC14081DBR2G exhibits excellent resistance to electrical noise, a crucial attribute for industrial and automotive applications.
- Pb-Free and RoHS Compliant: The product adheres to environmental regulations, minimizing the ecological footprint.
Applications
The versatility of the MC14081DBR2G makes it an excellent choice for various applications, including:
- Logic control systems
- Computing devices
- Power management circuits
- Alarm systems
- Signal processing
- Embedded systems
ON Semiconductor's commitment to quality ensures that the MC14081DBR2G meets the stringent requirements of the electronic industry. With its broad operating voltage range, low power consumption, and robust packaging, this AND gate IC is an ideal solution for designers looking to integrate reliable logic functions into their products. Whether you are working on consumer electronics, automotive systems, or industrial controls, the MC14081DBR2G offers a compact, efficient, and durable solution.