EN
  • EN
  • DE

10H101

Part No 10H101
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer ON Semiconductor
Win Source Part Number 148224-10H101
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10H101 CAD Model

Description

ON Semiconductor 10H101 - High-Performance Gate Array

The ON Semiconductor 10H101 represents a cutting-edge solution in the realm of integrated circuits, specifically designed for applications requiring high-speed and reliable gate array performance. This product is a testament to ON Semiconductor's commitment to providing innovative and efficient components for advanced electronic systems.

Key Features

  • High-Speed Operation: The 10H101 gate array is optimized for high-speed applications, ensuring quick response times and efficient processing capabilities.
  • Low Power Consumption: Despite its high performance, the device maintains low power consumption, making it ideal for energy-sensitive projects.
  • Robust Design: Built with ON Semiconductor's quality manufacturing processes, the 10H101 is designed to be durable and reliable, even in challenging environmental conditions.
  • Wide Operating Temperature Range: This gate array can operate effectively across a broad temperature range, ensuring consistent performance in various scenarios.
  • Customizable Configuration: The 10H101 is designed to be flexible, allowing designers to configure the gate array to meet specific application needs.

Applications

The versatility of the 10H101 gate array makes it suitable for a wide range of applications, including but not limited to:

  • High-speed computing systems
  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Product Specifications

The 10H101 gate array from ON Semiconductor boasts specifications that cater to demanding requirements:

  • Technology: Advanced CMOS
  • Logic gates: Configurable
  • Package: Available in various industry-standard packages
  • Quality and Reliability: Meets ON Semiconductor's stringent standards

In summary, the ON Semiconductor 10H101 gate array is an exceptional choice for developers and engineers seeking a high-performance, low-power, and adaptable solution for their digital logic needs. With its robust design and customizable nature, it stands as a reliable component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess