EN
  • EN
  • DE

OB2269APC

Part No OB2269APC
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833022-OB2269APC
Ultra Librarian 3D Model Ultra Librarian OB2269APC CAD Model

Description

The OB2269APC is a highly integrated and cost-effective current mode PWM controller, specifically designed for offline flyback converter applications. This IC offers comprehensive protection features and excellent performance, making it an ideal choice for various power supply applications.

Applications:

  • Power adapters for mobile phones and tablets.
  • Standby power supplies for televisions and other consumer electronics.
  • Open-frame power supplies for set-top boxes.
  • LED lighting drivers.
  • Battery chargers.

Features:

  • Current Mode PWM Control: Provides stable operation and excellent dynamic response.
  • Low Startup Current: Minimizes power loss during startup.
  • Internal Slope Compensation: Prevents sub-harmonic oscillation for improved stability.
  • Cycle-by-Cycle Current Limiting: Protects the power MOSFET from overcurrent conditions.
  • Over Voltage Protection (OVP): Prevents damage to the load due to excessive output voltage.
  • Over Temperature Protection (OTP): Protects the IC from overheating.
  • Short Circuit Protection (SCP): Protects the power supply from short circuit conditions.
  • Open Loop Protection: Protects against damage from open loop faults.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference).
  • Available in DIP-8 Package: Provides a compact and cost-effective solution.

Benefits:

  • High Efficiency: Reduces power consumption and heat dissipation.
  • Reliable Operation: Comprehensive protection features ensure reliable operation.
  • Cost-Effective: Integrated features and a compact package provide a cost-effective solution.
  • Simplified Design: Current mode control simplifies power supply design.
  • Improved EMI Performance: Frequency jittering reduces electromagnetic interference.

Additional Details:

The OB2269APC operates using current mode PWM control, offering excellent dynamic response and simplifying control loop design. Its low startup current helps to minimize power loss during startup. The internal slope compensation effectively prevents sub-harmonic oscillation, ensuring stable operation over a wide range of operating conditions. Comprehensive protection features, including cycle-by-cycle current limiting, over voltage protection, over temperature protection, and short circuit protection, ensure robust and reliable performance. Furthermore, the incorporation of frequency jittering significantly reduces EMI, simplifying the design and certification process. The OB2269APC is available in a DIP-8 package, providing a compact and cost-effective solution for various power supply designs. The integrated features and robust protection capabilities make it a suitable choice for applications requiring both high performance and reliability.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3534 $58.3110
400+ $0.2899 $115.9600
620+ $0.2807 $174.0340
855+ $0.2714 $232.0470
1,100+ $0.2633 $289.6300
1,475+ $0.2356 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess