EN
  • EN
  • DE

OB2269AP

Part No OB2269AP
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833021-OB2269AP
Ultra Librarian 3D Model Ultra Librarian OB2269AP CAD Model

Description

The OB2269AP is a highly integrated current mode PWM control IC optimized for off-line flyback converter applications. It provides a cost-effective solution for power supplies requiring high performance and comprehensive protection features.

Applications:

  • Adapters for laptops and other portable devices.
  • Power supplies for set-top boxes.
  • Open-frame power supplies for industrial applications.
  • LED lighting drivers.
  • Auxiliary power supplies.

Features:

  • Current Mode PWM Control: Offers excellent line regulation, load regulation and transient response.
  • Low Startup Current: Reduces power loss during startup, improving efficiency.
  • Internal Slope Compensation: Prevents sub-harmonic oscillation at high duty cycles.
  • Cycle-by-Cycle Current Limiting: Provides protection against overload and short circuit conditions.
  • Over Voltage Protection (OVP): Protects the output from overvoltage damage.
  • Over Temperature Protection (OTP): Prevents damage caused by excessive temperature.
  • Short Circuit Protection (SCP): Protects the power supply from short circuit faults.
  • Open Loop Protection: Disables the PWM output to prevent damage in case of an open loop.
  • Frequency Jittering for Improved EMI: Reduces electromagnetic interference.
  • Available in DIP-8 Package: Cost-effective and easy to use.

Benefits:

  • High Efficiency: Minimizes power loss and reduces heat generation.
  • Improved Reliability: Comprehensive protection features ensure robust performance.
  • Reduced BOM Cost: High integration minimizes external components.
  • Simplified Design: Current mode control simplifies the design process.
  • Enhanced EMI Performance: Frequency jittering reduces electromagnetic emissions.

Additional Details:

The OB2269AP utilizes a current-mode PWM control scheme to provide excellent line regulation, load regulation, and transient response. The integrated features and protection functions significantly reduce the external component count, simplifying the design and reducing the overall cost. Its low startup current and optimized operating frequency contribute to improved efficiency. The built-in slope compensation circuit prevents sub-harmonic oscillation, ensuring stable operation under various operating conditions. The device is available in a standard DIP-8 package for ease of manufacturing.

The OB2269AP is a reliable and efficient solution for a wide range of power supply applications. Its robust protection features and low cost make it an ideal choice for designers looking for a high-performance and cost-effective solution.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess