EN
  • EN
  • DE

XW6T-COM1.5X40BL

Part No XW6T-COM1.5X40BL
Manufacturer Omron
Catalog Specialized
Description COM TERM BLK 1_5MM 40PN BLUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Middle
Mounting Type DIN Rail
Number of Positions 40
Number of Levels 1
Terminal - Width 37.2mm
Termination Style Push In, Spring
Current - IEC 17.5 A
Voltage - IEC 500 V
Current - UL 5 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 14-26 AWG
Wire Gauge or Range - mm2 0.14-1.5mm2
Features Block of 10, Indicators
Housing Color Blue
Ultra Librarian 3D Model Ultra Librarian XW6T-COM1.5X40BL CAD Model

Description

NULL

You May Also Be Interested in

Renesas Electronics America
89HT0832P PCIE RETIMER
Lowest to $324.6269
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us
TE Connectivity
CONN HEADER IMPACT 120POS PCB
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 16POS EDGE MT
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 56P PNL MT
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 24P EDGE MT
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 38P PNL MT
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD 60POS
Need more? Email Us
TE Connectivity
CONN RCPT FUTUREBUS 192P EDGE MT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess