EN
  • EN
  • DE

XS2W-D421-G81-F

Part No XS2W-D421-G81-F
Manufacturer Omron
Catalog Circular Cable Assemblies
Description CIRC CBL 4POS RCPT TO PLUG 16.4'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation Keyed
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Plug
2nd Connector Gender Female Sockets
2nd Connector Number of Positions 4
2nd Connector Number of Positions Loaded All
2nd Connector Shell Size - Insert M12
2nd Connector Orientation Keyed
2nd Connector Mounting Type Free Hanging (In-Line)
Length 16.40' (5.00m)
Assembly Configuration Standard
Cable Type Round
Color Gray
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments;5;9;7;10;8;3;4;2;1;5332;2057;216;1920;1812;626;664;609;600313;1754;4995;115;889;4965;300637;2053;602003;123;4827;3689;2608;2170;135;708;1864;2150;4654;1175;468;2539;3773;600448;5239;2861;302;2726;4627;5328;2171;4829;1939;1195;4862;26;1797;602339;3628;1885;2330;1937;1003;5055;5073;2181;5346;1794;602345;602213;1849;5529;23;900;314;602214;5088;2770;37;1907;1188;2262;236;39;52;600499;1053;1110;298;2046;4512;277;4235;602215;501;2201;68;602219;2737;1868;602220;2223;612;2981;4008;1862;1724;3137;1882;3473;2960;666;1568;2555;380;2883;600256;602357;137;600350;844;17;223;2067;2269;5452;839;95;602223;2303;601898;2946;281;732;4609;818;0;111714;110993;111713;128753;112550;111696;111689;111701;111690;111688;113715;111691;111704;113712;111707;111712;111702;111699;113713;113714;58537;111014;59665;87054;61864;124367;123391;101905;128754;114980;114981;124368;124366;128755;111705;111687;111694;111697;111698;57544;111692;124369;111693;124482;111703;111710;111700;111708;108125;111711;111706;113717;113718;113716;87052;87057;124481;111015;124483;124365;98842;87053;28688;19260;15139;1018;14794;53614;1019;29593;77662;118527;65005;64988;92225;74683;118035;118036;73964;73965;1559;67783;67780;34932;84438;43744;5908;36336;2350;121747;121748;87648;87650;90690;74545;73199;74546;55158;124814;111827;110789;101803;111975;35059;35060;35062;74542;74334;111976;34979;35065;33498;35066;57545;50284;33499;35067;35068;35070;35069;55690;110801;111619;111739;113157;74543;74544;50285;60280;112085;110790;111977;56368;111979;111828;111016;61863;111740;30681;77587;111980;112087;31986;111017;36820;57713;57656;35096;34978;73200;35074;35098;61616;35058;30682;35061;35064;111981;35076;35092;35077;35078;35079;35080;55156;85201;35081;35082;31991;111982;111983;110803;35084;57546;111984;35085;110805;35093;63245;45990;59159;101804;64964;35071;57547;101805;74332;35072;111018;114207;111019;111974;111020;112127;59667;59533;59532;111624;110802;59666;57548;59668;57549;57550;55157;31825;111021;111985;111986;59158;59531;111618;111987;59161;59055;57924;55106;111988;117132;117131;117127;57440;57441;60279;111587;57551;111581;121765;5930;5839;51189;56889;56887;56888;4640;1054;3246;98790;97497;97498;97499;97500;97505;97501;97502;97503;97504;101912;101913;101914;101915;101916;113178;113182;113180;113181;113179;127056;127068;127072;127067;127071;127065;127063;127059;127053;127049;127069;127060;127050;127045;127066;127070;127048;127061;127073;127075;127052;127074;127077;127044;127046;127076;122656;122653;122654;122655;122516;122520;122517;122519;122514;122515;122518;122513;105174;105083;105084;105085;105086;105087;105088;105089;16686;33394;115413;86034;86035;86037;94994;113177;58169;67779;67781;49168;109533;24857;48878;67928;37171;879;77742;59678;128760;128761;82237;76917;67784;46;33244;50707;34022;36912;33874;41775;59511;33775;93807;9895;5416;40969;62112;57552;88197;42439;60955;112034;94941;113071;113070;67785;64987;1292;39618;15160;67786;132045;132046;3215;49587;132047;57729;67788;67787;56;132928;6183;92943;41777;102143;65308;92519;92641;14575;84736;92644;92642;92643;15161;121072;6182;121071;57553;131177;292;70474;70475;104749;27147;79960;3814;57554;104748;83994;31467;31468;9322;66162;3825;4136;60330;15492;113078;113080;113081;112121;117159;119959;12174
Ultra Librarian 3D Model Ultra Librarian XS2W-D421-G81-F CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
HARTING
CBL 4POS PLUG RA TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 4POS RCPT TO WIRE 0.66'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Molex, LLC
CIRC CBL 3POS RCPT TO WIRE 1'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess