EN
  • EN
  • DE

XG4A-1634

Part No XG4A-1634
Manufacturer Omron
Catalog Circular Connectors - Housings
Description CONN HEADER R/A 16POS 2.54MM / Connector Header Through Hole, Right Angle 16 position 0.100" (2.54mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Omron Electronics Inc-EMC Div
Series XG4
Package Tray
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 16
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Latch Lock/Eject Hooks, Long
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.126" (3.20mm)
Insulation Height 0.335" (8.51mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 5.90µin (0.150µm)
Contact Finish - Post Tin
Contact Material Brass, Nickel
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Keying Slot, Mounting Flange
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 3A
Voltage Rating 300V
Contact Finish Thickness - Post 78.7µin (2.00µm)
Base Product Number XG4A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names OR990,XG4A1634BYOMZ,XG4A-1634 BY OMZ,XG4A1634,XG4A1634-ND
Standard Package 70
Win Source Part Number 1172504-XG4A-1634
Ultra Librarian 3D Model Ultra Librarian XG4A-1634 CAD Model

Description

The XG4 series is a 16-position male pin header connector with a keying slot and mounting flange.

  • Series: XG4
  • Positions: 16
  • Connection: Board-to-Cable/Wire
  • Design: Shrouded 4-Wall
  • Connector Type: Header
  • Contact Type: Male Pin
  • Loaded Positions: All
  • Rows: 2
  • Termination: Solder
  • Fastening Type: Latch Lock/Eject Hooks, Long
  • Contact Material: Brass with Nickel Plating
  • Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Voltage Rating: 300V
  • Current Rating: 3A
  • Pitch for Mating: 0.100" (2.54mm)
  • Contact Finish for Mating: Gold, 5.90µin (0.150µm)
  • Contact Finish for Post: Tin, 78.7µin (2.00µm)
  • Temperature Range: -55°C to 105°C
  • Mounting: Through-Hole, Right-Angle

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 12POS PNL MT
Need more? Email Us
JAE Electronics
CONN PLG HSG FMALE 7POS INLINE
Need more? Email Us
TE Connectivity
PLG, 14P, BLK, N, 4/12/16, P
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 32POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 31POS PNL MT
Lowest to $38.4197
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 33POS INLINE
Need more? Email Us
Conesys
AE8 3C 3#16 PIN RECP
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG FMALE 6POS PNL MT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9110 $50.1050
135+ $0.7475 $100.9125
210+ $0.7242 $152.0820
290+ $0.7008 $203.2320
370+ $0.6774 $250.6380
495+ $0.6074 $300.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,010 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess