EN
  • EN
  • DE

XF2J-0624-11A-R100

Part No XF2J-0624-11A-R100
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FPC VERT 6POS 0.50MM SMD / 6 Position FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Omron Electronics Inc-EMC Div
Series XF2J
Package Bulk
Product Status Obsolete
Flat Flex Type FPC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 6
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.163" (4.15mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 5.90µin (0.150µm)
Housing Color Natural
Actuator Color Black
Mating Cycles 30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names XF2J-0624-11A-R100 BY OMZ,XF2J-0624-11A-R100 BYOMZ,XF2J062411AR100,XF2J062411AR100BYOMZ
Standard Package 100
Win Source Part Number 1000770-XF2J-0624-11A-R100
Ultra Librarian 3D Model Ultra Librarian XF2J-0624-11A-R100 CAD Model

Description

The XF2J-0624-11A-R100 connector is a zero insertion force (ZIF) connector designed for use in flat flexible cable (FFC) and flat printed circuit (FPC) applications.

  • Contact Layout: 6-position
  • Pitch: 0.020 inches (0.50mm)
  • Lock Mechanism: slide lock
  • Contact Material: copper alloy
  • Contact Finish: gold
  • Contact Finish Thickness: 5.90µin (0.150µm)
  • Housing Material: polyamide (PA46) and nylon 4/6
  • Housing Color: natural
  • Flammability Rating: UL94 V-0
  • Voltage: 50V
  • Current: 0.5A
  • Height above Board: 0.163 inches (4.15mm)
  • Mounting: SMD (SMT)
  • Temperature Range: -30°C to 85°C
  • Mating Cycle: 30

You May Also Be Interested in

Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 1.27MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess