EN
  • EN
  • DE

XF2B-5145-31A

Part No XF2B-5145-31A
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FPC 51POS 0.30MM R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 51
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.083" (2.10mm)
Locking Feature Rotary Lock, Backlock
Cable End Type Straight
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Voltage Rating 50V
Temperature Range - Operating -30°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.2A
Contact Finish Thickness 5.9μin (0.15μm)
Housing Color Natural
Actuator Color Black
Mating Cycles 20
Win Source Part Number 1119396-XF2B-5145-31A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XF2B-5145-31A CAD Model

Description

The Omron Electronics Inc-EMC Div XF2B-5145-31A connector is a top and bottom contacts, right angle surface mount, rotary lock, backlock type connector with 51 positions and a pitch of 0.012" (0.30mm).

  • Positions: 51
  • Pitch: 0.012" (0.30mm)
  • Connector Type: FPC connector
  • Voltage Rating: 50V
  • Current Rating: 0.2A
  • Height above Board: 0.083" (2.10mm)
  • Housing Material: liquid crystal polymer (LCP), halogen-free housing material with UL94 V-0 material flammability rating
  • Actuator Material: also made of LCP, halogen-free material
  • Housing Color: natural
  • Actuator Color: black
  • Mating Cycle: 20
  • Operating Temperature Range: -30°C to 85°C
  • Ideal for use in: interconnect applications

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5956
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6352 $60.2576
31+ $3.8032 $117.8992
48+ $3.6844 $176.8512
65+ $3.5655 $231.7575
84+ $3.4467 $289.5228
113+ $3.0901 $349.1813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess