EN
  • EN
  • DE

UMA-CBL-4PMF-M8-05M

Part No UMA-CBL-4PMF-M8-05M
Manufacturer Omron
Catalog Machine Safety - Accessories
Description 4-PIN M8 MALE TO FEM,5M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Accessory Type Cable Assembly
For Use With/Related Products UMA Series
Specifications 5m
Ultra Librarian 3D Model Ultra Librarian UMA-CBL-4PMF-M8-05M CAD Model

Description

NULL

You May Also Be Interested in

Omron
UMA MAT EXTENSION CABLE
Need more? Email Us
Omron
SCA-15-9 MOUNTING RAIL1000MM
Need more? Email Us
Omron
SINGLE ENDED CABLE FOR TX
Need more? Email Us
Omron
CABLE LIGHT CURTAIN OIL RES 7M
Need more? Email Us
Omron
TRIM PVC EXTRU JOINING STRP 48\
Need more? Email Us
Omron
SINGLE ENDED CABLE FOR TX
Need more? Email Us
Omron
DOUBLE ENDED CABLE FOR RX
Need more? Email Us
Omron
CABLE KIT VSS RX 15M (49.2 FT)
Need more? Email Us
Omron
DOUBLE ENDED CABLE FOR TX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess