EN
  • EN
  • DE

TB057PM-TR

Part No TB057PM-TR
Manufacturer Omron
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 355240-TB057PM-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB057PM-TR CAD Model

Description

The Omron TB057PM-TR is a compact and highly reliable printed circuit board (PCB) mount terminal block. It is designed for efficient and secure wire termination in a variety of electronic applications. This terminal block offers a robust solution for connecting wires to PCBs, ensuring a stable and lasting electrical connection. Its small size makes it ideal for applications where space is limited, while its robust design guarantees long-term performance.

Applications

  • Power supplies
  • Industrial control equipment
  • Testing and measurement instruments
  • HVAC systems
  • Lighting control systems

Features

  • Compact Size: Space-saving design allows for high-density mounting on PCBs.
  • Secure Wire Termination: Provides a reliable and stable electrical connection.
  • PCB Mountable: Designed for easy and secure mounting onto printed circuit boards.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • High Current Rating: Capable of handling significant current loads.

Benefits

  • Space Efficiency: Minimizes board space usage, allowing for more components on the PCB.
  • Reliable Connection: Ensures a secure and stable electrical connection, reducing the risk of disconnection or signal loss.
  • Easy Installation: Simplifies the wiring process with easy-to-use screw terminals.
  • Long-Term Performance: Durable construction ensures long-lasting performance in demanding environments.
  • Cost-Effective Solution: Offers a reliable and efficient wiring solution at a competitive price.

Technical Specifications: While specific specifications may vary based on the exact model, general characteristics include a voltage rating of typically 300V, a current rating that can range from 10A to 20A depending on the wire gauge, and a wire gauge acceptance range of 28 AWG to 14 AWG. The material is typically a flame-retardant thermoplastic, ensuring safety and durability. The TB057PM-TR utilizes a screw clamp mechanism for wire termination, providing a secure and vibration-resistant connection.

The Omron TB057PM-TR terminal block is a crucial component for ensuring reliable and efficient wire management in a wide array of electronic devices and systems. Its compact size, robust construction, and secure wire termination make it an ideal choice for applications where space and reliability are critical.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess