EN
  • EN
  • DE

SGE-125-0-0950 05000C-05000C

Part No SGE-125-0-0950 05000C-05000C
Manufacturer Omron
Catalog Machine Safety - Bumpers and Edges
Description SAFETY EDGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Length 3.117' (0.95m)
Profile (W x H) 0.59" x 0.98" (15.0mm x 25.0mm)
Material Thermoplastic Elastomer (TPE)
Operating Force 9.44lbs (4.28kg)
Actuation Angle ±30°
Inactive End Region 0.79" (20.0mm)
Cable Length 16.404' (5.00m) x 2
Operating Temperature -10°C ~ 55°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Approval Agency CE, TUV
Ultra Librarian 3D Model Ultra Librarian SGE-125-0-0950 05000C-05000C CAD Model

Description

NULL

You May Also Be Interested in

Omron
SGE-245L-0-1680 05000C-05000C
Need more? Email Us
Omron
EDGE SENSOR
Need more? Email Us
Omron
EDGE SENSOR
Need more? Email Us
Omron
SCS FOAM 100 X 200 X 200 MM LONG
Need more? Email Us
Omron
SGE88-0-0200-2000C-2000C
Need more? Email Us
Omron
SGE-245L-2-6090L 05000C SFTY EDG
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
SAFETY CONTACT STRIP SGE225
Need more? Email Us
Omron
SCS FOAM 100 X 200 X 1220MM LONG
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess