EN
  • EN
  • DE

SCS-2525-2-1450 02000C

Part No SCS-2525-2-1450 02000C
Manufacturer Omron
Catalog Machine Safety - Bumpers and Edges
Description EDGE SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Length 4.757' (1.45m)
Profile (W x H) 0.98" x 0.98" (25.0mm x 25.0mm)
Material Nitrile Butadiene Rubber (NBR)
Operating Force 30.12lbs (13.66kg)
Actuation Angle ±45°
Inactive End Region 0.79" (20.0mm)
Cable Length 6.562' (2.00m)
Operating Temperature -25°C ~ 75°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian SCS-2525-2-1450 02000C CAD Model

Description

NULL

You May Also Be Interested in

Omron
SGE-225-0-1400 10000C-01000C
Need more? Email Us
Omron
SGE-225-0-0610 01000C-01000C
Need more? Email Us
Omron
EDGE SENSOR
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
SCSF-1530-0-0290-00400C-00400C
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
SGE-225-0-0180 00300C-05000C
Need more? Email Us
Omron
SCS FOAM 100 X 200 X 1220MM LONG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess