EN
  • EN
  • DE

SAO-R1N

Part No SAO-R1N
Manufacturer Omron
Catalog Monitor - Current/Voltage - Relay Output
Description SENSOR CURRENT 100/110/120VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Current Sensing AC
Delay Time No Delay
Voltage - Supply 100 ~ 120VAC
Output Type Relay
Circuit SPDT (1 Form C)
Contact Rating @ Voltage 3A @ 240VAC
Mounting Type Socketable;5;9;7;10;8;3;4;2;1;4637;2272;4821;2170;1864;3667;2080;582;966;302;495;2066;5073;398;18;2561;1849;314;236;601964;2046;277;3307;68;4008;725;3473;844;3483;602408;2946;281;818;0;62343;62345;4654;67964;67965;62351;62353;62352;55444;67970;62354;62346;15244;61455;101385;4174;6344;16616;1260;62337;67966;14388;67967;6293;6824;87541;70492;118798;118799;118797;118796;5150;37591;92264;13435;93446;91611;91610;2022;2023;34843;36944;83605;53254;37034;116486;40977;67969;65238;11403;11404;11402;83606;65372;65373;65374;59784;59785;95430;65375;65502;28108;64020;61462;6763;59786;65508;65377;59787;65509;59788;59833;59834;95554;106067;59835;65378;65510;72836;65379;75947;65511;59791;59799;65380;59800;65512;65381;65382;65383;95555;44810;45086;79800;31620;62357;5134;56299;56300;65426;91977;56990;48757;79088;68491;62172;64024;64025;68485;1233;68488;14184;15425;49846;104124;64023;62669;68492;4092;83561;31572;68066;81278;93307;37217;37218;20368;37219;20369;56613;37220;37221;53667;53668;53669;67971;20565;62672;67972;61561;62670;68486;52487;83607;43125;1550;25990;10093;14652;116492;65585;65389;62679;60138;15180;44793;65621;65622;65390;65391;65392;15087;59792;65393;65394;65395;99551;99549;1056;21198;1309;1323;6795;10517;106851;94949;7217;15852;15853;5830;15122;114550;116494;23045;83602;93478;83603;93479;65396;9878;3267;3244;3870;81806;81807;5004;14337;110451;14377;67973;36684;83604;20370;91594;81728;70493;56301;56302;18856;62;61;3;792;17;0;2;1;1;336105;636166;336106;336107;336108;336109;336111;718010;349400;764528;349413;351666;765001;718009;386423;386425;704302;794847;386426;667695;386429;764529;470138;390060;509908;456829;406073;410922;456830;410923;410924;420149;456084;420150;420151;420152;425016;420189;722165;722166;420190;420191;420192;420193;420194;1;344316;344317;344318;344319;363664;363690;156663;139825;139854;67921;824121;824119;236106;63714;2974;632922;826717;3028;3041;3042;826718;3045;3048;3050;781820;3071;3084;3124;826716;826724;718007;464489;3254;826726;3283;826727;632921;826712;3355;3379;826720;3427;794843;718003;826725;826713;718005;38924;38935;38954;38994;176211;706613;4567;718008;823667;1982;577230;6017;824118;577229;704294;2627;9530;9535;9536;9540;837595;9548;9552;9553;718001;9555;706614;470073;718002;823668;14078;764984;692994;501346;14088;837596;826719;826714;826715;21948;501345;25194;826723;816313;25222;464607;826721;634737;25249;25250;704296;39765;39766;39789;39825;39880;764324;836928;39892;40544;498572;121414;121415;764991;121450;706615;501169;121490;121492;490377;829139;169428;169444;169454;718006;170048;170049;175225;764996;203343;829140;456828;702911;739763;229136;764329;229147;229180;826722;249887;249891;250388;281610;787597;295611;764999;297502;64137;64138;468254;64192;64193;64217;64231;636169;64276;64287;704297;738823;97665;577271;498567;739765;510442;510444;117021;138043;138064;138065;492637;722164;470134;152020;155481;180709;470135;504768;630287;504767;510445;198854;704298;224655;492638;764998;235609;261933;261934;464608;272410;279460;739762;285655;739764;464609;510439;718004;824120;824674;466482;765000;301962;510446;301969;301970;301971;764328;464606;632919;764985;704295;83231;754967;83240;83241;85321;101711;105470;577268;738824;105476;628513;794844;794845;576683;824673;667692;634915;632731;764516;110386;430225;764986;111309;111617;764987;111816;111818;111819;111821;115027;115028;510443;764326;764988;117893;117901;117902;117908;118649;118746;764989;764990;139619;139628;764992;510436;139655;139657;139660;139661;510447;464610;764993;141765;706616;141772;498565;764994;706617;430224;150727;738825;164266;764515;185373;185374;498569;764995;187164;187166;577269;187611;187612;636168;187615;764327;192723;192724;193528;195579;510441;198271;199263;199265;199649;764325;212870;764997;213658;577270;21845
Ultra Librarian 3D Model Ultra Librarian SAO-R1N CAD Model

Description

NULL

You May Also Be Interested in

CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Undercurrent Detection, Non-Latching, 0.5 - 6 Second Adjustable Time Delay, 1 - 10 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 2PDT 300VAC
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Undercurrent Detection, Non-Latching, No Time delay, 1 - 10 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
CR Magnetics Inc.
True RMS AC Voltage Transducer, 3 Element and 3 Wire, 20 Hz - 5 KHz, 0 - 500 Output Load, 24 VDC +/-10%, 0-50 VAC Input Range, 4 - 20 mADC Output Range
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Undercurrent Detection, Non-Latching, 0.5 - 6 Second Adjustable Time Delay, 1 - 10 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
CR Magnetics Inc.
True RMS AC Voltage Transducer, 3 Element and 3 Wire, 20 Hz - 5 KHz, 0 - 500 Output Load, 24 VDC +/-10%, 0-500 VAC Input Range, 4 - 20 mADC Output Range
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Non-Latching, No Time delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
CR Magnetics Inc.
True RMS AC Voltage Transducer, Single Element, 20 Hz - 5 KHz, >= 2K Output Load, 24 VDC +/-10%, 0-50 VAC Input Range, 0 - 5 VDC Output Range
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Non-Latching, No Time delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess