EN
  • EN
  • DE

R88M-1L3K030T-BO

Part No R88M-1L3K030T-BO
Manufacturer Omron
Catalog Motors - AC, DC
Description 3KW 240V 3000RPM BO 1S MTR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Operating Temperature -;5;9;7;10;8;3;4;2;1;1528;175;1050;600578;2895;4654;966;2039;1738;1286;381;3214;495;602287;600845;5293;2171;600508;4166;2589;1885;4052;2685;5101;2790;1927;2090;600094;2221;1890;4686;1471;3982;490;602172;563;12;1188;236;2234;3026;1110;149;1910;1778;2183;403;668;2700;2223;2300;4008;1597;4677;1568;4411;445;2132;771;1832;3151;601564;541;1670;601597;601634;818;0;51758;51759;51760;51761;90435;90436;90449;90440;90443;90442;51762;51763;51764;90437;51765;51766;90438;90441;90465;90466;90467;90444;90445;90447;90469;90468;90446;51767;51768;51791;51769;90439;52622;76050;76058;76057;51771;51772;90450;90451;51773;90448;100620;51774;51775;52623;52624;52625;73257;73295;73435;73299;73275;73293;54323;59623;54324;73204;73205;73206;73207;73208;59614;73429;73430;73302;73304;73331;62279;73263;73266;73276;73279;73280;73281;73283;73286;73287;73288;73289;70214;73290;73291;73292;73294;73300;73301;73303;73305;73306;73335;73309;73310;73312;73314;73315;73317;73318;73431;73432;73319;73320;73321;73322;73323;73324;73325;73327;73328;73330;73332;73334;73258;73259;73336;73260;73261;73262;73264;73265;73268;73269;73270;73272;73273;29514;67839;79860;79861;79862;104485;105187;87769;20053;33390;28863;3922;15418;73211;73212;73213;73214;73215;73216;73217;73218;73219;73220;73221;73222;73223;73224;73225;73226;73227;73228;73229;73437;73230;73438;73231;73232;73234;73235;73236;73237;73238;73239;73240;73241;73242;73243;73244;73245;73246;73247;73248;57726;51777;51778;83109;83110;83111;83112;32919;121073;72876;117644;115480;115478;115479;51830;51831;51832;76060;76059;76075;76074;76076;76067;76066;76068;105395;102162;92226;92227;81480;81477;81486;81481;81511;81485;81476;81478;81483;81484;81479;51783;122979;115271;115272;115270;126867;129863;115273;51834;30938;55417;92163;104486;123477;82463;105185;27301;23527;104987;105190;105189;105183;105184;27302;27303;16887;55418;57564;76048;51535;49240;58256;49241;53443;51784;60841;104611;105177;73252;73253;1845;27304;51835;29516;29517;27306;48034;74641;57974;27307;27308;27310;76053;76055;76072;76049;131157;27311;27312;27313;44175;44176;111089;111090;111091;22277;1082;52627;52628;52629;52630;52631;52626;105188;105186;3763;128203;128205;128204;128206;5156;29518;51785;51786;260;88318;41950;100710;2550;37100;67840;13047;106581;6232;1495;51833;117112;53262;82293;53263;53264;53265;59853;53266;53267;53268;73368;53269;82294;53270;73369;53271;53272;8;62;61;3;792;2;243;804;1;17;0;2;4;7;1;1;307211;337557;1;350448;718972;401445;401446;407938;839950;839951;839952;1;323390;499737;323398;333502;388973;489891;409761;735152;3062;3067;3445;25237;121215;707317;49034;51272;756896;574797;55871;61508;121420;734897;169129;169130;128842;128843;130342;132402;132403;482195;135032;169425;169460;169469;169473;169485;203005;175229;176623;177485;178452;228829;429792;206189;809064;208767;210265;210279;210280;742127;768719;210818;210859;429776;820400;820399;249586;249840;249853;249874;249911;452102;742126;249922;267452;267605;281374;269395;270052;270801;295291;305582;74667;452103;461538;80570;80600;80616;87718;87868;89197;833343;93708;94062;103633;108742;116556;155281;163481;186413;188837;194866;197403;226165;257680;287666;299937;67685;69687;76967;78528;78626;78969;78980;84330;84356;139731;140896;555909;522728;141773;147554;147585;147967;150427;150722;150744;153598;182820;762339;195903;473295;213869;222858;225372;762584;762585;1;4578;6908;9570;15556;25279;36769;40303;41806;45982;660552;695895;637140;122160;772871;136407;169876;176674;203884;208790;210287;229519;230962;637138;250292;268097;268968;281925;637139;284203;297141;64487;74955;75840;80772;88181;92767;93110;504421;93820;97760;104005;504321;112869;429770
Ultra Librarian 3D Model Ultra Librarian R88M-1L3K030T-BO CAD Model

Description

NULL

You May Also Be Interested in

Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
3KW 480V 3000RPM O 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
2KW 240V 1000RPM OK 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 1000 RPM 230V
Need more? Email Us
Omron
400W 480V 2000RPM BK 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess