EN
  • EN
  • DE

NYB1E-C1009

Part No NYB1E-C1009
Manufacturer Omron
Catalog Industrial PCs
Description BOXXEON8GECCNOOS NOHD GIGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Box PC
Core Processor Intel® Xeon® E3-1515M v5 2.8GHz
Storage Without Mass Storage
Display Type No Display
Expansion Type PCIe
Voltage - Supply 20.4 ~ 28.8VDC
Mounting Type Panel Mount
Operating Temperature 0°C ~ 55°C
Ingress Protection IP20
Operating System Without Operating System
Ultra Librarian 3D Model Ultra Librarian NYB1E-C1009 CAD Model

Description

NULL

You May Also Be Interested in

Omron
PNL19 CEL7G 8G W10 64GSS S
Need more? Email Us
Omron
PNL12 CEL 4G W10 128GSS DVI-D
Need more? Email Us
Omron
PNL12 CEL7G 4G W10 320GHD ML
Need more? Email Us
Omron
PNL12 CEL 8G W10 64GSS DVI-D
Need more? Email Us
Omron
BOXXEON8GECCWIN10 500GSSRS232
Need more? Email Us
Omron
PNL15 I5 4G W732 32GSS RS232
Need more? Email Us
Omron
PNL12 CEL 4G W10 128GSS ML
Need more? Email Us
Omron
BOXXEON16GECCWIN10 500GSSRS232
Need more? Email Us
Omron
PNL15 I5 4G W10 320GHD DVI-D
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess