EN
  • EN
  • DE

NER-011660301G

Part No NER-011660301G
Manufacturer Omron
Catalog Unclassified
Description SS MAX WIDE 300 MM R M12
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active;5;9;7;10;8;3;4;2;1;19;602001;602194;1662;535;4294;601651;1588;5673;4134;4798;1851;1920;288;4513;1178;600312;1812;664;609;339;623;4306;115;475;4991;3315;505;175;2243;1582;72;602003;5875;1050;454;602195;1790;2170;602196;3707;179;135;602197;211;2895;492;602008;1757;118;59;2267;516;708;602009;108;4713;1440;432;1864;1514;565;315;116;2034;598;1933;1175;602346;2080;338;582;90;110;102;267;1722;197;602200;16;350;602;8;7;31;1481;2017;5879;602201;141;302;1158;2041;283;5730;381;4307;4555;2590;600802;2879;917;495;602202;1080;1601;2827;602203;776;1934;261;5328;600847;5885;2171;775;2832;4331;614;1986;602205;3845;600884;602026;602027;2128;602206;376;4983;1448;4719;602207;131;164;1195;3147;952;26;1797;1441;1245;601570;480;3628;602034;1885;4849;602035;5449;107;448;602209;544;1003;238;670;4034;2045;601838;602037;2315;399;117;36;2064;602211;5297;1761;1763;1608;1798;711;160;18;5346;600051;2620;1794;67;1214;1465;4616;602212;1681;635;1016;602345;602213;3488;2378;1849;353;1033;150;557;5812;54;23;1589;2237;314;591;490;811;602214;602047;528;600148;1727;2770;563;2129;286;816;390;391;3661;568;273;1188;5880;555;884;236;39;488;602049;600464;10;1110;298;3757;2046;602052;277;602215;602216;501;602217;596;553;2312;1516;660;1752;189;590;1690;68;602219;20;1695;4506;1028;696;5436;846;902;602220;2223;1276;1510;612;600057;817;4008;1439;486;2618;1569;4106;602055;600;1862;1724;897;425;1855;1882;3473;336;1984;1679;1473;863;4797;602056;2106;666;1568;1921;452;602222;602059;497;1497;259;232;1052;137;746;1664;587;1295;132;445;1428;285;2132;600350;844;450;17;174;1508;2684;994;343;223;1712;41;484;2094;5452;2177;771;296;602062;1121;264;1686;2103;601788;237;95;987;365;602223;887;672;44;1737;1102;541;764;112;274;751;716;693;28;2946;1292;1740;601597;281;2155;602224;431;256;1697;415;1470;85;818;0;75;99863;65709;88391;62;254;61;3;258;2;243;866;804;265;241;250;4;1;17;6;0;2;4;7;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian NER-011660301G CAD Model

Description

NULL

You May Also Be Interested in

Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess