EN
  • EN
  • DE

MY2N 110/120VAC (S)

Part No MY2N 110/120VAC (S)
Manufacturer Omron
Catalog OEM Parts (M - N)
Description Industrial Relay MY, 2CO, 10A, Plug-In Terminal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 4.43 kΩ
RoHS Non-Compliant
Win Source Part Number 1081362-MY2N 110/120VAC (S)
Categories OEM Parts(M-N)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MY2N 110/120VAC (S) CAD Model

Description

The Omron MY2N 110/120VAC (S) is a miniature power relay designed for a broad spectrum of applications requiring reliable switching of electrical circuits. Part of the MY series, it is known for its compact design, high performance, and durability.

Applications

  • Industrial automation: Controlling motors, solenoids, and actuators in automated systems.
  • HVAC systems: Switching heating, ventilation, and air conditioning equipment.
  • Power supplies: Providing on/off control for power circuits.
  • Lighting control: Switching lights in commercial and residential buildings.
  • Machine tools: Integration into control systems for machine tools.

Features

  • Miniature size: Compact design allows for high-density mounting.
  • Plug-in terminals: Facilitates easy installation and replacement.
  • High switching capacity: Capable of handling significant electrical loads.
  • AC coil: Designed for AC control circuits.
  • Transparent case: Allows for visual inspection of the relay's operation.

Benefits

  • Reliable switching: Ensures consistent and dependable performance.
  • Easy maintenance: Plug-in design simplifies maintenance and troubleshooting.
  • Space-saving design: Compact size maximizes panel space utilization.
  • Wide operating voltage range: Suitable for various voltage levels.
  • Long service life: Durable construction ensures long-term reliability.

Additional Details

The MY2N 110/120VAC (S) relay features a 110/120VAC coil voltage, making it compatible with standard AC power systems. It has two sets of normally open (NO) and normally closed (NC) contacts, providing versatile switching options. The transparent case enables easy visual inspection of the relay's operation. Omron relays are renowned for their quality and performance, making them a preferred choice for industrial and commercial applications. The 'S' likely indicates a specific terminal arrangement or feature variation within the MY2N series. It is designed to provide long-lasting and efficient performance in demanding environments.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess