EN
  • EN
  • DE

K2CM-1LS

Part No K2CM-1LS
Manufacturer Omron
Catalog Protection Relays & Systems
Description RELAY MOTOR PROTECTIVE 2-8A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Function Overcurrent, Phase Loss, Phase Sequence
Voltage - Supply 100/110/120VAC
Trip Range 2 ~ 8A
Delay Time 2 ~ 40s
Mounting Type Chassis Mount
Termination Style Screw Terminal
Features Manual Reset, Test Button
Operating Temperature -10°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian K2CM-1LS CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY MOTOR PROTECTIVE 50-160A
Need more? Email Us
Littelfuse Inc.
ENERGIZED PHASE INDICATOR
Need more? Email Us
Omron
PWR MULTICIRCUIT PROTECT
Need more? Email Us
Littelfuse Inc.
NGR MONITOR HV LVPS /
Need more? Email Us
Littelfuse Inc.
ARC-FLASH RELAY NO COMM. UL&C-TI
Need more? Email Us
Littelfuse Inc.
NGR MONITOR 48VDC DEVICENET CE/C
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 8-26A
Need more? Email Us
Littelfuse Inc.
MONITOR EARTH LEAKAGE 120/240VAC
Need more? Email Us
Littelfuse Inc.
EARTH-LEAKAGE MONITOR 32V - 70V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess