EN
  • EN
  • DE

K2CM-1L

Part No K2CM-1L
Manufacturer Omron
Catalog Protection Relays & Systems
Description RELAY MOTOR PROTECTIVE 8-26A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Function Overcurrent, Phase Loss, Phase Sequence
Voltage - Supply 100/110/120VAC
Trip Range 8 ~ 26A
Delay Time 2 ~ 40s
Mounting Type Chassis Mount
Termination Style Screw Terminal
Features Manual Reset, Test Button
Operating Temperature -10°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian K2CM-1L CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY MOTOR PROTECTIVE 20-65A
Need more? Email Us
Littelfuse Inc.
GEN GRND FAULT RELAY-24VDC SUP
Need more? Email Us
Littelfuse Inc.
3-PHASE POWER MONITOR/200-480V
Need more? Email Us
Omron
TMR SPDT 0.1S-10MIN BLACK AC24
Need more? Email Us
TE Connectivity
WD2759-003=OVER/UNDERVOLTAGE R
Need more? Email Us
Littelfuse Inc.
3-PHASE POWER MONITOR/200-480V
Need more? Email Us
Littelfuse Inc.
SENS GRND FAULT RELAY 24VDC SUP
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 8-26A
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 50-160A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess