EN
  • EN
  • DE

H8PS-16BFP

Part No H8PS-16BFP
Manufacturer Omron
Catalog Cam Positioners
Description CAM POSITIONER 16 PNP OUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Number of Outputs 16 Cam, 1 RUN, 1 Pulse
Output Configuration PNP Transistor
Voltage - Supply 24VDC
Display Type LCD, 7 Segment
Power (Watts) 6.0W @ 26.4VDC
Features Bank Function
Mounting Type Chassis Mount
Ultra Librarian 3D Model Ultra Librarian H8PS-16BFP CAD Model

Description

NULL

You May Also Be Interested in

Omron
CAM POSITIONER 16 PNP OUT
Need more? Email Us
Omron
CAM POSITIONER 8 PNP OUT PANEL
Need more? Email Us
Omron
CAM POSITIONER 8 NPN OUT
Need more? Email Us
Omron
CAM POSITIONER 16 OUT DIN RAIL
Need more? Email Us
Omron
CAM POSITIONER 32 NPN OUT
Need more? Email Us
Omron
CAM POSITIONER 32 PNP OUT
Need more? Email Us
Omron
CAM POSITIONER 16 NPN OUT PANEL
Need more? Email Us
Omron
CAM POSITIONER 32 OUT DIN RAIL
Need more? Email Us
Omron
CAM POSITIONER 32 NPN OUT PANEL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess