EN
  • EN
  • DE

G8HL-1A4P-TW2 12-100

Part No G8HL-1A4P-TW2 12-100
Manufacturer Omron
Catalog Automotive Relays
Description RELAY AUTO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Coil Type Non Latching
Coil Current 90 mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 20 A
Switching Voltage 16VDC - Max
Must Operate Voltage 7 VDC
Must Release Voltage 0.7 VDC
Operate Time 10 ms
Release Time 10 ms
Mounting Type Through Hole
Termination Style PC Pin
Operating Temperature -40°C ~ 100°C
Ultra Librarian 3D Model Ultra Librarian G8HL-1A4P-TW2 12-100 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 24V
Lowest to $5.8209
Picker Components
RELAY AUTOMOTIVE SPDT 35A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Need more? Email Us
FCL Components
FBR572ND24-W FCL Components Automotive Relays AUTO datasheet, inventory, & pricing.
Lowest to $4.9478
HongFa
[email protected] 12V 70A 1 Set Normally Open: 1A (SPST NO) Through Hole,26.2x26.2mm Automotive Relays RoHS
Lowest to $1.9792

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess