EN
  • EN
  • DE

G6M-1A-12VDC

Part No G6M-1A-12VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060346-G6M-1A-12VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6M-1A-12VDC CAD Model

Description

The G6M-1A-12VDC is a subminiature PCB relay manufactured by Omron. This relay is designed for applications where a small size and reliable switching are crucial. It's commonly used in telecommunications, security systems, and industrial control equipment. The 'G6M' denotes the specific relay series, '-1A' refers to the contact form (Single Pole Single Throw, Normally Open), and '12VDC' specifies the coil voltage.

Applications

  • Telecommunications Equipment: Used for line switching and signal routing in telecom systems.
  • Security Systems: Employed in alarm panels and access control systems for reliable signal switching.
  • Industrial Control Systems: Used for switching low-power signals in automated control circuits.
  • Testing Equipment: Utilized in test and measurement instruments for signal routing.
  • Medical Equipment: Incorporated into medical devices where small size and reliability are essential.

Features

  • Subminiature Size: Very small footprint for high-density PCB layouts.
  • High Sensitivity: Low coil power consumption for energy efficiency.
  • High Insulation Resistance: Provides excellent isolation between coil and contacts.
  • Sealed Construction: Protects the relay from dust, moisture, and other contaminants.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives, ensuring environmental compliance.

Benefits

  • Space Saving: Reduces board space requirements for miniaturized products.
  • Energy Efficient: Low coil power consumption minimizes operating costs.
  • Reliable Switching: Ensures consistent performance in demanding applications.
  • Environmental Protection: Sealed construction enhances reliability in harsh environments.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The G6M-1A-12VDC typically features a contact rating of 0.3A at 125VAC or 1A at 30VDC. The coil voltage is 12VDC, and the coil power consumption is typically around 100mW. The relay has a SPST-NO (Single Pole Single Throw, Normally Open) contact configuration. Specific details regarding contact resistance, operate and release times, and environmental ratings should be verified from the official Omron datasheet. The subminiature size makes it ideal for densely populated circuit boards.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess