EN
  • EN
  • DE

G6KU-2P-Y 12VDC

Part No G6KU-2P-Y 12VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 1.315 kΩ
Contact Resistance 100 mΩ
Win Source Part Number 1060342-G6KU-2P-Y 12VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6KU-2P-Y 12VDC CAD Model

Description

The G6KU-2P-Y 12VDC is a high-frequency signal relay manufactured by Omron. It is designed for applications requiring reliable switching of high-frequency signals with minimal signal loss. Its compact size and excellent high-frequency characteristics make it suitable for telecommunications, networking, and test and measurement equipment. The relay provides stable and consistent performance over a wide frequency range.

Applications

  • Telecommunications equipment
  • Networking equipment
  • Test and measurement equipment
  • RF switches
  • Antenna switches
  • High-speed data transmission

Features

  • Excellent high-frequency characteristics
  • Low insertion loss
  • High isolation
  • Compact size
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Minimized signal loss in high-frequency applications.
  • Reliable switching of high-frequency signals.
  • Prevention of signal interference with high isolation.
  • Space saving design enabling high-density circuit board layouts.
  • Suitable for automated assembly processes.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The G6KU-2P-Y 12VDC relay operates with a 12VDC coil voltage. The 2P likely indicates a specific contact configuration or feature within the G6KU series. The Y likely denotes a particular contact material or plating. It is a dual-pole relay. Its compact size is optimized for SMT assembly, allowing for efficient manufacturing. Key specifications to consider from the datasheet include coil resistance, operate and release times, contact rating (voltage and current), isolation voltage, insertion loss, return loss, and operating frequency range. Proper handling during soldering is crucial to prevent damage to the relay. This relay is typically used in applications where signal integrity and reliable high-frequency switching are essential. It features a design that minimizes parasitic capacitance and inductance, ensuring optimal high-frequency performance.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess