EN
  • EN
  • DE

G6K-2P-Y-4.5VDC

Part No G6K-2P-Y-4.5VDC
Manufacturer Omron
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843339-G6K-2P-Y-4.5VDC
Ultra Librarian 3D Model Ultra Librarian G6K-2P-Y-4.5VDC CAD Model

Description

The Omron G6K-2P-Y-4.5VDC is a compact and highly sensitive signal relay designed for high-density mounting. It excels in telecommunications, security systems, and measurement equipment due to its small size and low power consumption.

Applications

  • Telecommunications equipment: Used in line switching, signal routing, and modem applications.
  • Security systems: Employed in alarm systems, access control, and sensor interfaces.
  • Measurement equipment: Integrated into testing equipment, data acquisition systems, and precision instruments.
  • Medical devices: Utilized in patient monitoring systems and diagnostic equipment.
  • Consumer electronics: Found in audio equipment, video equipment, and remote controls.

Features

  • Compact size: Allows for high-density mounting on printed circuit boards.
  • Low power consumption: Minimizes energy usage and heat generation.
  • High sensitivity: Enables reliable switching with low input power.
  • Surface mount termination: Facilitates automated assembly processes.
  • High dielectric strength: Provides electrical isolation between the coil and contacts.

Benefits

  • Space savings: The small footprint allows for more components on the PCB.
  • Energy efficiency: Reduces power consumption and operating costs.
  • Reliable switching: Ensures consistent performance in demanding applications.
  • Easy integration: Simplifies assembly and manufacturing processes.
  • Electrical safety: Provides protection against voltage surges and transients.

Additional Details

The G6K-2P-Y-4.5VDC operates with a coil voltage of 4.5VDC. It features a double-pole double-throw (DPDT) contact configuration. The relay is designed for surface mount technology (SMT) assembly. Its compact dimensions contribute to miniaturization in electronic devices. It has a high insulation resistance and is constructed with materials to provide long term reliability and consistent performance.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3052 $58.7340
110+ $1.0707 $117.7770
170+ $1.0372 $176.3240
235+ $1.0037 $235.8695
300+ $0.9702 $291.0600
400+ $0.8697 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess