EN
  • EN
  • DE

G6K-2G-Y-TRDC3

Part No G6K-2G-Y-TRDC3
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823838-G6K-2G-Y-TRDC3
Ultra Librarian 3D Model Ultra Librarian G6K-2G-Y-TRDC3 CAD Model

Description

The G6K-2G-Y-TRDC3 is a miniature signal relay manufactured by Omron, designed for high-density mounting and low power consumption. This relay is part of the G6K series, known for its compact size, high sensitivity, and reliable performance in signal switching applications. The '2G' indicates it's a 2-pole relay, and the 'Y' signifies a sealed construction for enhanced environmental protection. TRDC3 indicates 3VDC coil voltage.

Applications:

  • Telecommunications: Used in telecommunication equipment for signal routing and switching.
  • Measurement Equipment: Employed in precision measurement instruments for signal isolation and control.
  • Data Acquisition Systems: Used in data acquisition systems for signal conditioning and multiplexing.
  • Security Systems: Found in security systems for alarm signal switching and control.
  • Medical Equipment: Utilized in medical devices for signal isolation and switching where reliability is critical.

Features:

  • Miniature Size: Compact design allows for high-density mounting on circuit boards.
  • High Sensitivity: Low power consumption for efficient operation.
  • Sealed Construction: Provides protection against dust, moisture, and other environmental contaminants.
  • 2-Pole Configuration: Offers two independent switching circuits.
  • Low Profile: Reduces overall height for space-constrained applications.
  • High Reliability: Ensures consistent performance and long service life.

Benefits:

  • Space Savings: Compact size allows for more components on a single circuit board.
  • Energy Efficiency: Low power consumption reduces energy costs and heat generation.
  • Environmental Protection: Sealed construction ensures reliable operation in harsh environments.
  • Versatile Switching: 2-pole configuration allows for flexible circuit design.
  • Long Service Life: High reliability ensures consistent performance over time.

Additional Details:

The G6K-2G-Y-TRDC3 relay operates with a coil voltage of 3VDC, making it suitable for low-voltage applications. Its contact rating is typically up to 1A at 30VDC or 0.5A at 125VAC, suitable for switching small signals. The relay's insulation resistance is high, ensuring minimal leakage current and reliable isolation between the coil and contacts. The operating temperature range is broad, allowing it to function in a variety of environments.

Omron's G6K series relays are known for their consistent performance and long operational life. The sealed construction of the G6K-2G-Y-TRDC3 provides added protection against environmental factors, making it a reliable choice for demanding applications where consistent performance is critical.

You May Also Be Interested in

HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279
HongFa
24V One set changeover: 1C (SPDT - changeover) 2A DIP,12.5x7.5mm Signal Relays RoHS
Lowest to $0.6695
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
Omron
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V DIP,10x6.5mm Signal Relays RoHS
Lowest to $0.9023
HongFa
5V 2A DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.5239
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1730
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,650 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess