EN
  • EN
  • DE

G5NB-1A-DC12V

Part No G5NB-1A-DC12V
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823796-G5NB-1A-DC12V
Ultra Librarian 3D Model Ultra Librarian G5NB-1A-DC12V CAD Model

Description

The G5NB-1A-DC12V is a general-purpose relay manufactured by Omron. It is a compact and reliable relay designed for switching various types of loads in a wide range of applications. This relay operates with a 12V DC coil voltage and features a single pole, single throw normally open (SPST-NO) contact configuration.

Applications:

  • Home Appliances (e.g., refrigerators, washing machines)
  • Industrial Control Systems
  • Office Automation Equipment (e.g., printers, copiers)
  • Security Systems
  • Power Supplies

Features:

  • Compact Size: Space-saving design for high-density mounting.
  • High Contact Capacity: Capable of switching resistive loads.
  • Low Power Consumption: Minimizes energy usage.
  • High Insulation Resistance: Ensures electrical safety.
  • Long Life: Provides reliable performance over an extended period.

Benefits:

  • Reliable Switching: Ensures consistent and dependable operation.
  • Easy to Use: Simple to integrate into existing circuits.
  • Cost-Effective: Offers excellent performance at a competitive price.
  • Versatile: Suitable for a wide range of applications.
  • Durable: Withstands harsh environmental conditions.

Additional Details:

The G5NB-1A-DC12V relay has a typical coil resistance and a rated coil power consumption. The contact rating specifies the maximum voltage and current that the relay can safely switch. The relay's operating and release times are typically very short, ensuring fast response in switching applications. The insulation resistance between the coil and contacts, as well as between the contacts themselves, is usually quite high, providing enhanced safety. This relay is often used in applications requiring a reliable and compact switching solution. It meets standard industry certifications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess