EN
  • EN
  • DE

G3VM-81GR

Part No G3VM-81GR
Manufacturer Omron
Catalog Solid State Relays
Description MOS FET Relays | SSR RELAY SPST-NO 40MA 0-80V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Mounting Style SMD
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Parts Input Voltage (V) 1.15VDC
Load Voltage (V) 0V ~ 80V
Load Current 40mA
On-State Resistance (Maximum) 25 Ohms
Termination Style Gull Wing
Manufacturer Package 4-SOP (0.173", 4.40mm)
Supplier Device Package 4-SOP
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1176549-G3VM-81GR
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G3VM-81GR CAD Model

Description

The G3VM-81GR is a high-quality Solid State Relay (SSR) manufactured by Omron. This device is designed for various switching applications, providing reliable and fast switching performance with excellent isolation. It utilizes MOSFET technology to achieve low on-resistance and high switching speeds, making it suitable for both AC and DC loads.

Applications

  • Factory automation equipment
  • Testing and measurement equipment
  • Security systems
  • Medical equipment
  • Industrial control systems
  • Telecommunications equipment

Features

  • High Isolation Voltage: Provides excellent galvanic isolation between input and output.
  • Low On-Resistance: Minimizes power dissipation and voltage drop.
  • Fast Switching Speed: Enables high-frequency switching operations.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards.
  • Compact Design: Space-saving design ideal for miniaturized devices.
  • Long Life Expectancy: Solid-state design ensures long-term reliability.

Benefits

  • Improved System Reliability: Galvanic isolation protects sensitive circuitry from voltage spikes and ground loops.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation.
  • Enhanced Performance: Fast switching speed improves system responsiveness.
  • Simplified Design: Integrated solution reduces component count and simplifies board layout.
  • Long-Term Reliability: Solid-state design eliminates mechanical wear and tear.

Additional Details

The G3VM-81GR is designed to switch both AC and DC loads with high efficiency. It features a high isolation voltage, typically around 1500VAC, providing excellent protection against voltage transients. The low on-resistance minimizes power dissipation and voltage drop across the relay. Omron is a leading provider of electronic components and automation solutions, known for their high quality and reliability. The G3VM-81GR is widely used in applications requiring fast and reliable switching performance. It provides a solid-state alternative to traditional electromechanical relays, offering increased reliability and longer life expectancy. The operating temperature range typically spans from -30°C to +80°C.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
Need more? Email Us
Phoenix Contact
SSR RELAY SPDT 500MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Lowest to $23.1278
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9249 $74.7747
5+ $20.4512 $102.2560
8+ $19.8121 $158.4968
11+ $19.1730 $210.9030
14+ $18.5339 $259.4746
19+ $16.6166 $315.7154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess