EN
  • EN
  • DE

ER1022-042MELRAC

Part No ER1022-042MELRAC
Manufacturer Omron
Catalog Cable Pull Switches
Description CABLE PULL SWITCH 4NC 6A 120V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Circuit 6PST-4NC/2NO
Switch Function On-Off, Off-On
Current Rating (Amps) 6A (AC), 2.5A (DC)
Voltage Rating - AC 120V
Voltage Rating - DC 24V
Features Push Button Emergency Stop Switch, Status Indicator
Operating Force 12746gf
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Temperature -25°C ~ 80°C
Ultra Librarian 3D Model Ultra Librarian ER1022-042MELRAC CAD Model

Description

NULL

You May Also Be Interested in

Omron
CABLE PULL SWITCH 2NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 2NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 4NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 3NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 2NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 2NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 3NC 6A 120V
Need more? Email Us
Omron
CABLE PULL SWITCH 2NC 6A 120V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess